The 2809 series is a fiber optic video transmitter for CCTV systems, supporting color or black and white video with a bandwidth of 10 Hz to 15 MHz. It accepts a 1 V rms input over a 75 ohm BNC connector and outputs to multimode or single-mode fiber via ST or SMA connectors. Operating on 110 VAC or 220 VAC, it features a plastic enclosure measuring 6" × 6.5" × 2.75" (15.2 × 16.5 × 7 cm) and weighs 2 lbs. (1 kg). Operational temperature ranges from 0°C to 50°C. System distance varies with fiber type: up to 1000 meters for 62.5 µm multimode, 1200 meters for 50 µm multimode, and 10,000 meters for single-mode fiber. The receiver adjustment range is 40:1 with 1% typical linearity. All variants share the same enclosure size and power requirements.
CCTV - Fiber Optic Video System
| S.I. Tech, Inc. | |
|---|---|
| Product Category | Video Extenders |
| Product Number | 2809 |
| Product Name | TR / 2810 REC CCTV - Fiber Optic Video System |