Manufacturer: S.I. Tech, Inc.
Win Source Part Number: 905907-2110
Series: Bit-Driver®
Operating Temperature Range: 0°C ~ 50°C
Package: Box
Mounting: Panel Mount
Categories: Networking Solutions
ECCN: 5A991
Popularity: High
Fake Threat In the Open Market: 89 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8517.62.0010
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 905907-2110 |
| Product Name | Unclassified - 2110 |