Technical Specifications:
Recommended For
Rubber-covered hose for high pressure greasing and lubrication systems.
Construction
TUBE: Black, oil resistant seamless synthetic rubber.
REINFORCEMENT: One braid of high tensile steel wire.
COVER: Black, oil and abrasion resistant synthetic rubber.
Performance
FEATURES: Suit standard grease guns. High tensile wire reinforcement for high pressure and durability. Available in a variety of lengths
TEMPERATURE RANGE: From -40°C to +100°C (-40°F to +212°F). For water, emulsions etc. see page 58.
WORKING PRESSURE: Maximum working pressures are based on 4:1 safety factor (maximum working pressure to minimum burst pressure).
| RYCO Hydraulics, Inc. | |
|---|---|
| Product Category | Uncategorized Products |
| Product Name | R4100N Flexible Grease Gun Extensions |