RWM’s 2-76 Series Kingpinless™ Dual Wheel Casters feature all of the benefits of our patented Kingpinless™ raceway and offer twice the capacity load. Dual wheel casters offer high weight capacities with minimal overall heights, better load distribution, floor protection and mobility than single wheel casters. This is a result of spreading the weight over a wider floor area while offering wheel differential action, resulting in less friction between the wheels and the floor, requiring less effort for the caster to swivel. Our 2-76 Series Casters are proudly made in the USA!
FEATURES
| Raceway Design | Patented Kingpinless™ single ball bearing precision machined raceway hardened to 53 Rockwell C minimum. Swivel section features a 3″ diameter raceway with 1/2″ ball bearings. Notched yoke is standard. |
| Capacity | Up to 7000 lbs. |
| Leg Thickness | 3/8.” |
| Axle | 3/4″ bolt with locking or slotted nut as required. |
| Finish | Laguna Blue powder coat. |
| Wheels | Wheels are available with either 1″ roller bearings which rotate on hardened and ground spanner bushings or 3/4″ tapered bearings that rotate on the axle. All wheels are equipped with a lubrication fitting. |
| Mounting Plate Size | 5-1/4″ x 7-1/4″ x 3/8″ |
| Bolt Hole Spacing | 3-3/8″ x 5-1/4″, slotted to 4-1/8″ x 6-1/8 |
| Mounting Bolt Diameter | 1/2” |
APPLICATIONS
| Tow lines | Boat & ship molding and building |
| Abusive conditions | Storage tanks & gantries |
| Automotive | Shock load applications |
| Aerospace | Production line dollies |
| Metal fabricating | Heavy machinery |
| Military equipment | Mobile homes |
| Tractor pulled trailers | Extreme duty platform trucks |
| Air cargo & ground support equipment | Heavy duty processing equipment |
| RWM Casters Company | |
|---|---|
| Product Category | Casters |
| Product Number | 2-76 Series |
| Product Name | Kingpinless Dual Wheel Casters |
| Caster Type | Rigid Plate Caster (optional feature); Swivel Plate Caster (optional feature); Wheel Caster |
| Wheel Type | Metal (optional feature); Plastic (optional feature); Phenolic (optional feature); Solid Poly (optional feature); Poly/Metal (optional feature); Rubber/Metal (optional feature) |
| Features | Brake (optional feature); Swivel Lock (optional feature); Twin Wheel; Kingpinless |
| Maximum Load | 1080 to 7000 lbs (490 to 3175 kg) |
| Wheel Diameter | 6 to 12 inch (152 to 305 mm) |