Russells Technical Products Portable Conditioning Unit PCU-810-LN2

Description
Russells PCU-810-LN2, LN2 Cooled Portable Conditioning Units give you the maximum environmental testing flexibility for your remote testing needs. Russells Portable Conditioning Units have the following features: Direct inject LN2 cooling Small footprint Powder coated exterior 230V or 460V operation UL 508A compliant control panel Casters & lifting eyes Watlow F4 controller Product safeguard 6” duct ports Optional insulated ducts, touch screen controller, frequency drive, and GN2 purge Performance1: Temperature range:, -85C/180˚C (-120˚F/+356˚F) Air delivery from 686 to 372 CFM Russells PCU’s are available in a variety of air flow, cooling and heating capacities. A Russells application engineer can assist you in selecting the chamber configuration and size that is most economical for your testing needs. Let Russells give you the competitive edge! 1 As measured and controlled at the outlet of the PCU.
Datasheet
Description
Russells PCU-810-LN2, LN2 Cooled Portable Conditioning Units give you the maximum environmental testing flexibility for your remote testing needs. Russells Portable Conditioning Units have the following features: Direct inject LN2 cooling Small footprint Powder coated exterior 230V or 460V operation UL 508A compliant control panel Casters & lifting eyes Watlow F4 controller Product safeguard 6” duct ports Optional insulated ducts, touch screen controller, frequency drive, and GN2 purge Performance1: Temperature range:, -85C/180˚C (-120˚F/+356˚F) Air delivery from 686 to 372 CFM Russells PCU’s are available in a variety of air flow, cooling and heating capacities. A Russells application engineer can assist you in selecting the chamber configuration and size that is most economical for your testing needs. Let Russells give you the competitive edge! 1 As measured and controlled at the outlet of the PCU.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Portable Conditioning Unit - PCU-810-LN2 - Russells Technical Products
Holland, MI, USA
Portable Conditioning Unit
PCU-810-LN2
Portable Conditioning Unit PCU-810-LN2
Russells PCU-810-LN2, LN2 Cooled Portable Conditioning Units give you the maximum environmental testing flexibility for your remote testing needs. Russells Portable Conditioning Units have the following features: Direct inject LN2 cooling Small footprint Powder coated exterior 230V or 460V operation UL 508A compliant control panel Casters & lifting eyes Watlow F4 controller Product safeguard 6” duct ports Optional insulated ducts, touch screen controller, frequency drive, and GN2 purge Performance1: Temperature range:, -85C/180˚C (-120˚F/+356˚F) Air delivery from 686 to 372 CFM Russells PCU’s are available in a variety of air flow, cooling and heating capacities. A Russells application engineer can assist you in selecting the chamber configuration and size that is most economical for your testing needs. Let Russells give you the competitive edge! 1 As measured and controlled at the outlet of the PCU.

Russells PCU-810-LN2, LN2 Cooled Portable Conditioning Units give you the maximum environmental testing flexibility for your remote testing needs. Russells Portable Conditioning Units have the following features:

  • Direct inject LN2 cooling
  • Small footprint
  • Powder coated exterior
  • 230V or 460V operation
  • UL 508A compliant control panel
  • Casters & lifting eyes
  • Watlow F4 controller
  • Product safeguard
  • 6” duct ports
  • Optional insulated ducts, touch screen controller, frequency drive, and GN2 purge

Performance1:

  • Temperature range:, -85C/180˚C (-120˚F/+356˚F)
  • Air delivery from 686 to 372 CFM

Russells PCU’s are available in a variety of air flow, cooling and heating capacities. A Russells application engineer can assist you in selecting the chamber configuration and size that is most economical for your testing needs. Let Russells give you the competitive edge! 1 As measured and controlled at the outlet of the PCU.

Supplier's Site Datasheet

Technical Specifications

  Russells Technical Products
Product Category Air Conditioners
Product Number PCU-810-LN2
Product Name Portable Conditioning Unit
Type Enclosure
Unlock Full Specs
to access all available technical data

Similar Products

Electrical - Climate Control - Air Conditioners - Indoor - DTS3021A230LG - Hammond Manufacturing Company Inc.
Specs
Type Enclosure
Application Industrial
View Details
Personal Forklift Cabin Air Conditioner - Cabin Cool System - M100 - Air Innovations LLC
Specs
Type Cabin
Application Industrial
Voltage 12VDC; 48V
View Details
Air Coolers - 275293 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Enclosure
Cooling Capacity 321 BTU/hr (94.09 W)
Voltage 24 V
View Details