Russells G-64 Elite Series temperature and temperature/humidity
Russells Technical Products | |
---|---|
Product Category | Environmental Test Chambers and Rooms |
Product Number | G*-64-5, G*-64-5-5 |
Product Name | Temperature and Temperature/Humidity Simulation Chambers, G-64 Elite |
Type | Environmental Stability |
Configuration | Floor; Reach-In |
Parameters | Temperature; Humidity |
Features | Humidity Control (optional feature); Programmable; Recorder (optional feature); Windows |
Temperature Control | Heating; Cooling |