Rupture Pin Technology Mud and Slurry Relief Valve Model I-AU

Description
Model I-A Relief Valve • 2" and 3" FNPT – 602, 1002 and 1502 fittings. • Settings from 500 PSI to 6,000 PSI with 13 set pressure pins (see "Standard Poco Pin Settings" on right) • Change settings by changing the pin. The set pressure is shown on the pin label. The 2" and 3" valves use the same interchangeable pins. • Changeable stainless steel seat and piston are standard. Advantages: • No flow impingement on seat, seal or piston. • Reliable settings. +/–5% accuracy of set pressure. • Simple, dependable operation. One moving part. • Our valve utilizes a proven design principle – Euler's Law. • Reaches full open position in milliseconds at set pressure. • Provides a bubble-tight seal with seat washout protection. • Fatigue and pulsation are not factors that affect the set pressure of the valve.
Description
Model I-A Relief Valve • 2" and 3" FNPT – 602, 1002 and 1502 fittings. • Settings from 500 PSI to 6,000 PSI with 13 set pressure pins (see "Standard Poco Pin Settings" on right) • Change settings by changing the pin. The set pressure is shown on the pin label. The 2" and 3" valves use the same interchangeable pins. • Changeable stainless steel seat and piston are standard. Advantages: • No flow impingement on seat, seal or piston. • Reliable settings. +/–5% accuracy of set pressure. • Simple, dependable operation. One moving part. • Our valve utilizes a proven design principle – Euler's Law. • Reaches full open position in milliseconds at set pressure. • Provides a bubble-tight seal with seat washout protection. • Fatigue and pulsation are not factors that affect the set pressure of the valve.

Suppliers

Company
Product
Description
Supplier Links
Oklahoma City, OK, USA
Mud and Slurry Relief Valve
Model I-AU
Mud and Slurry Relief Valve Model I-AU
Model I-A Relief Valve • 2" and 3" FNPT – 602, 1002 and 1502 fittings. • Settings from 500 PSI to 6,000 PSI with 13 set pressure pins (see "Standard Poco Pin Settings" on right) • Change settings by changing the pin. The set pressure is shown on the pin label. The 2" and 3" valves use the same interchangeable pins. • Changeable stainless steel seat and piston are standard. Advantages: • No flow impingement on seat, seal or piston. • Reliable settings. +/–5% accuracy of set pressure. • Simple, dependable operation. One moving part. • Our valve utilizes a proven design principle – Euler's Law. • Reaches full open position in milliseconds at set pressure. • Provides a bubble-tight seal with seat washout protection. • Fatigue and pulsation are not factors that affect the set pressure of the valve.

Model I-A Relief Valve
• 2" and 3" FNPT – 602, 1002 and 1502 fittings.
• Settings from 500 PSI to 6,000 PSI with 13 set pressure pins
(see "Standard Poco Pin Settings" on right)
• Change settings by changing the pin. The set pressure is shown on the pin label. The 2" and 3" valves use the same interchangeable pins.
• Changeable stainless steel seat and piston are standard.

Advantages:
• No flow impingement on seat, seal or piston.
• Reliable settings. +/–5% accuracy of set pressure.
• Simple, dependable operation. One moving part.
• Our valve utilizes a proven design principle – Euler's Law.
• Reaches full open position in milliseconds at set pressure.
• Provides a bubble-tight seal with seat washout protection.
• Fatigue and pulsation are not factors that affect the set pressure
of the valve.

Technical Specifications

  Rupture Pin Technology
Product Category Industrial Valves
Product Number Model I-AU
Product Name Mud and Slurry Relief Valve
Unlock Full Specs
to access all available technical data

Similar Products

T 342 Diaphragm Valve Flanged - 1181010 - Asahi/America, Inc.
Specs
Valve Type Diaphragm
Primary Material PVDF; Ultra High Purity PVDF
Valve Size 1.00 inch (25.40 mm)
View Details
10-32 Thread Non-Venting, Slide Sleeve Valve - MSV-N - Beswick Engineering Co., Inc.
Specs
Primary Material Stainless Steel; 303 Stainless Steel, [316] - 316 Stainless Steel
Maximum Pressure 500.00 psi (352 m H2O)
Connection Description Threaded
View Details
Sleeve Valve - SLV-2 - Clippard
Specs
Valve Type Directional
Primary Material Aluminum
Media Water; Air; Compressed Air
View Details
2 suppliers
ASOV air shut off valves -  - jbj Techniques Limited
jbj Techniques Limited
Specs
Valve Type Shut Off; Special guillotine-design (Swing Valve)
Media Air
Valve Size 2.00 to 13.00 inch (50.80 to 330.20 mm)
View Details