Rupture Pin Technology Inline Relief Valve with Isolating Venting Chamber Model D-CA

Description
Model D-CA Relief Valve Inline relief valve with isolating venting chamber designed for high pressure toxic fluids. Advantages: Once pressure is relieved, the valve can be reset in minutes without suiting up workers or worrying about environmental concerns. Applications: Excellent for high pressure toxic fluids. Any stem leakage is contained and vented to a neutralizing solution, a flare or other safe disposal method.
Description
Model D-CA Relief Valve Inline relief valve with isolating venting chamber designed for high pressure toxic fluids. Advantages: Once pressure is relieved, the valve can be reset in minutes without suiting up workers or worrying about environmental concerns. Applications: Excellent for high pressure toxic fluids. Any stem leakage is contained and vented to a neutralizing solution, a flare or other safe disposal method.

Suppliers

Company
Product
Description
Supplier Links
Oklahoma City, OK, USA
Inline Relief Valve with Isolating Venting Chamber
Model D-CA
Inline Relief Valve with Isolating Venting Chamber Model D-CA
Model D-CA Relief Valve Inline relief valve with isolating venting chamber designed for high pressure toxic fluids. Advantages: Once pressure is relieved, the valve can be reset in minutes without suiting up workers or worrying about environmental concerns. Applications: Excellent for high pressure toxic fluids. Any stem leakage is contained and vented to a neutralizing solution, a flare or other safe disposal method.

Model D-CA Relief Valve
Inline relief valve with isolating venting chamber designed for high pressure toxic fluids.

Advantages:
Once pressure is relieved, the valve can be reset in minutes without suiting up workers or worrying about environmental concerns.

Applications:
Excellent for high pressure toxic fluids. Any stem leakage is contained and vented to a neutralizing solution, a flare or other safe disposal method.

Technical Specifications

  Rupture Pin Technology
Product Category Industrial Valves
Product Number Model D-CA
Product Name Inline Relief Valve with Isolating Venting Chamber
Unlock Full Specs
to access all available technical data

Similar Products

Check Valves - AWWA Swing Check Valves - McWane Plant and Industrial
McWane Plant and Industrial
Specs
Valve Type Check
Primary Material Ductile Iron; Ductile Iron, ASTM A536 - GR 70-50-05
Valve Size 3.00 to 36.00 inch (76.20 to 914.40 mm)
View Details
Line And Panel Mounting Adjustable Low Pressure Propane And Nitrogen Pressure Regulator JSR-3L & JSR-3LP Series -  - Shenzhen Jewellok Technology Co., Ltd.
Specs
Primary Material Stainless Steel
Media Gas
Maximum Pressure 1450.38 psi (1021 m H2O)
View Details
Regulator, Pressure, 5500 Psi With Cga 347 - 162-1110-80320 - Petersen Products Co.
Specs
Valve Size 0.56 inch (14.29 mm)
Connection Description Threaded
View Details
57P Butterfly Valve Gear 1 5 14 - 123717080 - Asahi/America, Inc.
Specs
Valve Type Butterfly
Valve Size 7.87 inch (200.00 mm)
Maximum Pressure 150.00 psi (106 m H2O)
View Details