Rupture Pin Technology Stainless Steel Relief Valve Model B

Description
Model B Relief Valve • 2" to 24" 150# RF flange inlet. • Relief to atmosphere. • Settings from 1 PSI to 100 PSI. Advantages: • Accurate relief device, +/– 5% of set point. • 316 stainless steel seat and piston. • One moving part. • Viton "O" ring is standard. • Bubble-tight to set point. • Full flow at set point. Application: Emergency tank vent
Description
Model B Relief Valve • 2" to 24" 150# RF flange inlet. • Relief to atmosphere. • Settings from 1 PSI to 100 PSI. Advantages: • Accurate relief device, +/– 5% of set point. • 316 stainless steel seat and piston. • One moving part. • Viton "O" ring is standard. • Bubble-tight to set point. • Full flow at set point. Application: Emergency tank vent

Suppliers

Company
Product
Description
Supplier Links
Oklahoma City, OK, USA
Stainless Steel Relief Valve
Model B
Stainless Steel Relief Valve Model B
Model B Relief Valve • 2" to 24" 150# RF flange inlet. • Relief to atmosphere. • Settings from 1 PSI to 100 PSI. Advantages: • Accurate relief device, +/– 5% of set point. • 316 stainless steel seat and piston. • One moving part. • Viton "O" ring is standard. • Bubble-tight to set point. • Full flow at set point. Application: Emergency tank vent

Model B Relief Valve
• 2" to 24" 150# RF flange inlet.
• Relief to atmosphere.
• Settings from 1 PSI to 100 PSI.

Advantages:
• Accurate relief device, +/– 5% of set point.
• 316 stainless steel seat and piston.
• One moving part.
• Viton "O" ring is standard.
• Bubble-tight to set point.
• Full flow at set point.

Application:
Emergency tank vent

Technical Specifications

  Rupture Pin Technology
Product Category Industrial Valves
Product Number Model B
Product Name Stainless Steel Relief Valve
Unlock Full Specs
to access all available technical data

Similar Products

Ball Check Valve 0 5 4 - 1226005 - Asahi/America, Inc.
Specs
Valve Type Ball; Check
Primary Material PP; PP
Valve Size 0.50 inch (12.70 mm)
View Details
1/4-28 Threaded Ports, On/Off Ball Valve - MBV-1414 - Beswick Engineering Co., Inc.
Specs
Valve Type Ball
Primary Material Stainless Steel; 303 Stainless Steel
Maximum Pressure 500.00 psi (352 m H2O)
View Details
Shuttle Valve - JSV-2YFF - Clippard
Specs
Valve Type Directional; Poppet
Primary Material Brass / Bronze
Media Water; Air; Compressed Air
View Details
V Series Metal Seated Ball Valves - V1-1: 1/4-4, 900-4500# - ValvTechnologies, Inc.
Specs
Valve Type Metal Seated; Ball
Primary Material Stainless Steel; Steel
Media Water; Gas; Sour Gas; Steam
View Details