RUNIC Technology Limited Integrated Circuits (ICs) - Linear - Comparators RS8907XF

Description
Win Source Part Number: 1357455-RS8907XF Category: Integrated Circuits (ICs) - Linear - Comparators Temperature Range - Operating: -40°C ~ 125°C Fake Threat In the Open Market: 52 pct. Type: CMOS MSL Level: 3 (168 Hours) Mfr: Runic Technology Package: Tape & Reel Product Status: Active Package / Case: SC-74A, SOT-753 Supplier Device Package: SOT-23-5 Mounting Type: Surface Mount HTSUS: 8542.39.0001 REACH Status: REACH Unaffected ECCN: EAR99 Output Type: CMOS, Push-Pull, Rail-to-Rail Current - Quiescent (Max): 1.5µA Number of Elements: 1 Voltage - Supply, Single/Dual (±): 1.4V ~ 5.5V Voltage - Input Offset (Max): 3mV @ 5V Current - Input Bias (Max): 10pA @ 5.5V Current - Output (Typ): 42mA @ 5V CMRR, PSRR (Typ): 70dB CMRR, 70dB PSRR Propagation Delay (Max): 13µs (Typ)
Request a Quote Datasheet
Description
Win Source Part Number: 1357455-RS8907XF Category: Integrated Circuits (ICs) - Linear - Comparators Temperature Range - Operating: -40°C ~ 125°C Fake Threat In the Open Market: 52 pct. Type: CMOS MSL Level: 3 (168 Hours) Mfr: Runic Technology Package: Tape & Reel Product Status: Active Package / Case: SC-74A, SOT-753 Supplier Device Package: SOT-23-5 Mounting Type: Surface Mount HTSUS: 8542.39.0001 REACH Status: REACH Unaffected ECCN: EAR99 Output Type: CMOS, Push-Pull, Rail-to-Rail Current - Quiescent (Max): 1.5µA Number of Elements: 1 Voltage - Supply, Single/Dual (±): 1.4V ~ 5.5V Voltage - Input Offset (Max): 3mV @ 5V Current - Input Bias (Max): 10pA @ 5.5V Current - Output (Typ): 42mA @ 5V CMRR, PSRR (Typ): 70dB CMRR, 70dB PSRR Propagation Delay (Max): 13µs (Typ)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Linear - Comparators - 1357455-RS8907XF - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Linear - Comparators
1357455-RS8907XF
Integrated Circuits (ICs) - Linear - Comparators 1357455-RS8907XF
Win Source Part Number: 1357455-RS8907XF Category: Integrated Circuits (ICs) - Linear - Comparators Temperature Range - Operating: -40°C ~ 125°C Fake Threat In the Open Market: 52 pct. Type: CMOS MSL Level: 3 (168 Hours) Mfr: Runic Technology Package: Tape & Reel Product Status: Active Package / Case: SC-74A, SOT-753 Supplier Device Package: SOT-23-5 Mounting Type: Surface Mount HTSUS: 8542.39.0001 REACH Status: REACH Unaffected ECCN: EAR99 Output Type: CMOS, Push-Pull, Rail-to-Rail Current - Quiescent (Max): 1.5µA Number of Elements: 1 Voltage - Supply, Single/Dual (±): 1.4V ~ 5.5V Voltage - Input Offset (Max): 3mV @ 5V Current - Input Bias (Max): 10pA @ 5.5V Current - Output (Typ): 42mA @ 5V CMRR, PSRR (Typ): 70dB CMRR, 70dB PSRR Propagation Delay (Max): 13µs (Typ)

Win Source Part Number: 1357455-RS8907XF
Category: Integrated Circuits (ICs) - Linear - Comparators
Temperature Range - Operating: -40°C ~ 125°C
Fake Threat In the Open Market: 52 pct.
Type: CMOS
MSL Level: 3 (168 Hours)
Mfr: Runic Technology
Package: Tape & Reel
Product Status: Active
Package / Case: SC-74A, SOT-753
Supplier Device Package: SOT-23-5
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
REACH Status: REACH Unaffected
ECCN: EAR99
Output Type: CMOS, Push-Pull, Rail-to-Rail
Current - Quiescent (Max): 1.5µA
Number of Elements: 1
Voltage - Supply, Single/Dual (±): 1.4V ~ 5.5V
Voltage - Input Offset (Max): 3mV @ 5V
Current - Input Bias (Max): 10pA @ 5.5V
Current - Output (Typ): 42mA @ 5V
CMRR, PSRR (Typ): 70dB CMRR, 70dB PSRR
Propagation Delay (Max): 13µs (Typ)

Buy Now Datasheet
Singapore, Singapore
SOT23 Linear Comparator IC
692-RS8907XF
SOT23 Linear Comparator IC 692-RS8907XF
IC COMPARATOR 1 CMOS SOT23-5 Product overview: RS8907XF from Runic Technology is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT23. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, SOT23. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-RS8907XF can be used for catalog matching and distributor lookup.

IC COMPARATOR 1 CMOS SOT23-5 Product overview: RS8907XF from Runic Technology is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT23. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, SOT23. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-RS8907XF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Linear - Comparators - RS8907XF - Lingto Electronic Limited
Shenzhen, China
Linear - Comparators
RS8907XF
Linear - Comparators RS8907XF
IC COMP RRIO 1.4V P-P SOT23-5

IC COMP RRIO 1.4V P-P SOT23-5

Supplier's Site Datasheet
Comparators - RS8907XF - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Comparators
RS8907XF
Comparators RS8907XF
Comparator CMOS CMOS, Push-Pull, Rail-to-Rail SOT-23-5

Comparator CMOS CMOS, Push-Pull, Rail-to-Rail SOT-23-5

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Analog Comparators Analog Comparators Analog Comparators Analog Comparators
Product Number 1357455-RS8907XF 692-RS8907XF RS8907XF RS8907XF
Product Name Integrated Circuits (ICs) - Linear - Comparators SOT23 Linear Comparator IC Linear - Comparators Comparators
Features Single-Supply
VOS 3 millivolts 3 millivolts
CMRR 70 dB 70 dB 70 dB
Operating Temperature -40 to 125 C (-40 to 257 F) -40 C (-40 F) -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data