Win Source Part Number: 1357476-RS8524XQ
Category: Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Temperature Range - Operating: -40°C ~ 125°C
Fake Threat In the Open Market: 45 pct.
MSL Level: 3 (168 Hours)
Mfr: Runic Technology
Package: Tape & Reel
Product Status: Active
Package / Case: 14-TSSOP (0.173", 4.40mm Width)
Supplier Device Package: 14-TSSOP
Mounting Type: Surface Mount
HTSUS: 8542.33.0001
REACH Status: REACH Unaffected
ECCN: EAR99
Output Type: Rail-to-Rail
Current - Supply: 60µA (x4 Channels)
Current - Output / Channel: 25 mA
Number of Circuits: 4
Amplifier Type: CMOS
Slew Rate: 0.17V/µs
Gain Bandwidth Product: 350 kHz
Current - Input Bias: 1 pA
Voltage - Input Offset: 1.5 µV
Voltage - Supply Span (Min): 2.5 V
Voltage - Supply Span (Max): 5.5 V
IC CMOS 4 CIRCUIT 14TSSOP Product overview: RS8524XQ from Runic Technology is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-RS8524XQ can be used for catalog matching and distributor lookup.
CMOS Amplifier 4 Circuit Rail-to-Rail 14-TSSOP
CMOS Amplifier 4 Circuit Rail-to-Rail 14-TSSOP
IC CMOS 4 CIRCUIT 14TSSOP
IC CMOS 4 CIRCUIT 14TSSOP
CMOS Amplifier 4 Circuit Rail-to-Rail 14-TSSOP
IC CMOS 4 CIRCUIT 14TSSOP
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | 1357476-RS8524XQ | 687-RS8524XQ | 3565-RS8524XQTR-ND | RS8524XQ | RS8524XQ | RS8524XQ |
| Product Name | Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Operational Amplifier IC | Instrumentation, Op Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps |
| Source Current (IS) | 0.0600 milliamps | 0.0600 milliamps | 0.0600 milliamps | 0.0600 milliamps | ||
| VOS | 0.0015 millivolts | 0.0015 millivolts | ||||
| IBIAS | 1.00E-6 µA | 1.00E-6 µA | ||||
| GBW | 0.3500 MHz | 0.3500 MHz | ||||
| Slew Rate | 0.1700 V/µs | 0.1700 V/µs | 0.1700 V/µs | 1.70E-7 V/µs | 0.1700 V/µs |