CMOS Amplifier 1 Circuit Rail-to-Rail SOT-23-5
CMOS Amplifier 1 Circuit Rail-to-Rail SOT-23-5
IC OP AMP 1CH SOT-23-5
Manufacturer: Runic Technology
Win Source Part Number: 1321648-RS8521XF
Category: Integrated Circuits (ICs)>Linear>Amplifi
Packaging: Reel - TR
Number of Circuits: 1
Standard Package: 3,000
Mounting: Surface Mount
Output Type: Rail-to-Rail
Amplifier Type: CMOS
Slew Rate: 0.17V/µs
Gain Bandwidth Product: 350 kHz
Current - Input Bias: 1 pA
Voltage - Input Offset: 1.5 µV
Current - Supply: 60µA
Current - Output / Channel: 25 mA
Supplier Device Package: SOT-23-5
Temperature Range - Operating: -40°C ~ 125°C
Case / Package: SC-74A, SOT-753
ECCN: EAR99
Fake Threat In the Open Market: 73
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.33.0001
Other Part Number: 3565-RS8521XFDKR,356
RoHS Status: ROHS3 Compliant
Voltage - Supply Span (Min): 2.5 V
Voltage - Supply Span (Max): 5.5 V
IC CMOS 1 CIRCUIT SOT23-5 Product overview: RS8521XF from Runic Technology is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT23. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, SOT23, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-RS8521XF can be used for catalog matching and distributor lookup.
CMOS Amplifier 1 Circuit Rail-to-Rail SOT-23-5
IC CMOS 1 CIRCUIT SOT23-5
IC CMOS 1 CIRCUIT SOT23-5
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | 3565-RS8521XFTR-ND | 1321648-RS8521XF | 687-RS8521XF | RS8521XF | RS8521XF | RS8521XF |
| Product Name | Instrumentation, Op Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | SOT23 Operational Amplifier IC | Instrumentation, OP Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers |
| Features | Rail-Rail-Out | |||||
| Source Current (IS) | 0.0600 milliamps | 0.0600 milliamps | 0.0600 milliamps | 0.0600 milliamps | ||
| Slew Rate | 0.1700 V/µs | 0.1700 V/µs | 0.1700 V/µs | 0.1700 V/µs | 1.70E-7 V/µs | |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | ||
| Package Type | SOT; SC-74A, SOT-753 | SOT; SC-74A, SOT-753 | Tape & Reel (TR) | SOT; SC-74A, SOT-753 | -40degC ~ 125degC |