IC CMOS 1 CIRCUIT SOT23-5 Product overview: RS8411BXF from Runic Technology is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT23. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, SOT23, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-RS8411BXF can be used for catalog matching and distributor lookup.
Win Source Part Number: 1357502-RS8411BXF
Category: Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Temperature Range - Operating: -40°C ~ 125°C
Fake Threat In the Open Market: 32 pct.
MSL Level: 3 (168 Hours)
Mfr: Runic Technology
Package: Tape & Reel
Product Status: Active
Package / Case: SC-74A, SOT-753
Supplier Device Package: SOT-23-5
Mounting Type: Surface Mount
HTSUS: 8542.33.0001
REACH Status: REACH Unaffected
ECCN: EAR99
Output Type: Rail-to-Rail
Current - Supply: 150µA
Current - Output / Channel: 70 mA
Number of Circuits: 1
Amplifier Type: CMOS
Slew Rate: 0.67V/µs
Gain Bandwidth Product: 1.2 MHz
Current - Input Bias: 1 pA
Voltage - Input Offset: 1.5 mV
Voltage - Supply Span (Min): 3 V
Voltage - Supply Span (Max): 36 V
CMOS Amplifier 1 Circuit Rail-to-Rail SOT-23-5
CMOS Amplifier 1 Circuit Rail-to-Rail SOT-23-5
IC CMOS 1 CIRCUIT SOT23-5
IC CMOS 1 CIRCUIT SOT23-5
IC CMOS 1 CIRCUIT SOT23-5
CMOS Amplifier 1 Circuit Rail-to-Rail SOT-23-5
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | 687-RS8411BXF | 1357502-RS8411BXF | 3565-RS8411BXFTR-ND | RS8411BXF | RS8411BXF | RS8411BXF |
| Product Name | SOT23 Operational Amplifier IC | Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, Op Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps |
| Standards | RoHS | RoHS | ||||
| Slew Rate | 0.6700 V/µs | 0.6700 V/µs | 0.6700 V/µs | 6.70E-7 V/µs | 0.6700 V/µs | |
| Bandwidth | 1.2 MHz | 1.2 MHz | ||||
| Operating Temperature | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | ||
| Package Type | Tape & Reel (TR) | SC-74A, SOT-753 | SOT; SC-74A, SOT-753 | Surface Mount | SOT; SC-74A, SOT-753 |