Win Source Part Number: 959549-RS8032XK
Category: Integrated Circuits (ICs)>Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Package: Tape & Reel
Number of Circuits: 2
Standard Package: 4,000
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
Amplifier Type: CMOS
Slew Rate: 0.0075V/µs
Gain Bandwidth Product: 15 kHz
Current - Input Bias: 1 pA
Voltage - Input Offset: 1.5 mV
Current - Supply: 750nA (x2 Channels)
Current - Output / Channel: 11 mA
Package / Case: 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 8-SOIC
Temperature Range - Operating: -40°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 77 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.33.0001
Mfr: Runic Technology
Other Names: 3565-RS8032XKTR,3565
Voltage - Supply Span (Min): 1.4 V
Voltage - Supply Span (Max): 5.5 V
CMOS Amplifier 2 Circuit Rail-to-Rail 8-SOIC
CMOS Amplifier 2 Circuit Rail-to-Rail 8-SOIC
IC OP AMP 2CH 8-SOIC
IC CMOS 2 CIRCUIT 8SOIC Product overview: RS8032XK from Runic Technology is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-RS8032XK can be used for catalog matching and distributor lookup.
CMOS Amplifier 2 Circuit Rail-to-Rail 8-SOIC
IC CMOS 2 CIRCUIT 8SOIC
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | 959549-RS8032XK | 3565-RS8032XKTR-ND | 687-RS8032XK | RS8032XK | RS8032XK |
| Product Name | Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, Op Amps, Buffer Amps | Operational Amplifier IC | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers |
| Source Current (IS) | 7.50E-4 milliamps | 7.50E-4 milliamps | 7.50E-4 milliamps | ||
| VOS | 1.5 millivolts | 1.5 millivolts | |||
| IBIAS | 1.00E-6 µA | 1.00E-6 µA | |||
| GBW | 0.0150 MHz | 0.0150 MHz | |||
| Slew Rate | 0.0075 V/µs | 0.0075 V/µs | 0.0075 V/µs | 0.0075 V/µs | 7.50E-9 V/µs |