RUNIC Technology Limited Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - RS8031XF RS8031XF

Description
Manufacturer: Runic Technology Win Source Part Number: 932444-RS8031XF Operating Temperature Range: -40°C ~ 125°C Features: CMOS Amplifier Circuit Rail-to-Rail SOT-23-5 Package: Reel - TR Package: SC-74A, SOT-753 Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: SOT-23-5 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance Quantity per package: 30000 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 11 Weeks REACH Status: REACH Unaffected HTSUS: 8542.33.1000 Other Part Number: 3565-RS8031XFCT, 3565-RS8031XFTR
Request a Quote Datasheet
Description
Manufacturer: Runic Technology Win Source Part Number: 932444-RS8031XF Operating Temperature Range: -40°C ~ 125°C Features: CMOS Amplifier Circuit Rail-to-Rail SOT-23-5 Package: Reel - TR Package: SC-74A, SOT-753 Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: SOT-23-5 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance Quantity per package: 30000 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 11 Weeks REACH Status: REACH Unaffected HTSUS: 8542.33.1000 Other Part Number: 3565-RS8031XFCT, 3565-RS8031XFTR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - RS8031XF - 932444-RS8031XF - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - RS8031XF
932444-RS8031XF
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - RS8031XF 932444-RS8031XF
Manufacturer: Runic Technology Win Source Part Number: 932444-RS8031XF Operating Temperature Range: -40°C ~ 125°C Features: CMOS Amplifier Circuit Rail-to-Rail SOT-23-5 Package: Reel - TR Package: SC-74A, SOT-753 Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: SOT-23-5 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance Quantity per package: 30000 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 11 Weeks REACH Status: REACH Unaffected HTSUS: 8542.33.1000 Other Part Number: 3565-RS8031XFCT, 3565-RS8031XFTR

Manufacturer: Runic Technology
Win Source Part Number: 932444-RS8031XF
Operating Temperature Range: -40°C ~ 125°C
Features: CMOS Amplifier Circuit Rail-to-Rail SOT-23-5
Package: Reel - TR
Package: SC-74A, SOT-753
Mounting: Surface Mount
Categories: Integrated Circuits (ICs)
Case / Package: SOT-23-5
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Balance
Quantity per package: 30000
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 11 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.33.1000
Other Part Number: 3565-RS8031XFCT, 3565-RS8031XFTR

Buy Now Datasheet
Singapore, Singapore
SOT23 Operational Amplifier IC
687-RS8031XF
SOT23 Operational Amplifier IC 687-RS8031XF
IC CMOS 1 CIRCUIT SOT23-5 Product overview: RS8031XF from Runic Technology is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT23. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, SOT23, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-RS8031XF can be used for catalog matching and distributor lookup.

IC CMOS 1 CIRCUIT SOT23-5 Product overview: RS8031XF from Runic Technology is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT23. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, SOT23, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-RS8031XF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Instrumentation, Op Amps, Buffer Amps - 3565-RS8031XFTR-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
3565-RS8031XFTR-ND
Instrumentation, Op Amps, Buffer Amps 3565-RS8031XFTR-ND
CMOS Amplifier 1 Circuit Rail-to-Rail SOT-23-5

CMOS Amplifier 1 Circuit Rail-to-Rail SOT-23-5

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 3565-RS8031XFCT-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
3565-RS8031XFCT-ND
Instrumentation, Op Amps, Buffer Amps 3565-RS8031XFCT-ND
CMOS Amplifier 1 Circuit Rail-to-Rail SOT-23-5

CMOS Amplifier 1 Circuit Rail-to-Rail SOT-23-5

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 3565-RS8031XFDKR-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
3565-RS8031XFDKR-ND
Instrumentation, Op Amps, Buffer Amps 3565-RS8031XFDKR-ND
IC CMOS 1 CIRCUIT SOT23-5

IC CMOS 1 CIRCUIT SOT23-5

Buy Now Datasheet
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - RS8031XF - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
RS8031XF
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps RS8031XF
IC CMOS 1 CIRCUIT SOT23-5

IC CMOS 1 CIRCUIT SOT23-5

Supplier's Site Datasheet
Instrumentation, OP Amps, Buffer Amps - RS8031XF - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
RS8031XF
Instrumentation, OP Amps, Buffer Amps RS8031XF
CMOS Amplifier 1 Circuit Rail-to-Rail SOT-23-5

CMOS Amplifier 1 Circuit Rail-to-Rail SOT-23-5

Buy Now Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - RS8031XF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
RS8031XF
Integrated Circuits (ICs) - Linear - Amplifiers RS8031XF
IC CMOS 1 CIRCUIT SOT23-5

IC CMOS 1 CIRCUIT SOT23-5

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number 932444-RS8031XF 687-RS8031XF 3565-RS8031XFTR-ND RS8031XF RS8031XF RS8031XF
Product Name Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - RS8031XF SOT23 Operational Amplifier IC Instrumentation, Op Amps, Buffer Amps Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Instrumentation, OP Amps, Buffer Amps Integrated Circuits (ICs) - Linear - Amplifiers
Operating Temperature -40 to 125 C (-40 to 257 F) -40 C (-40 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Package Type SOT; SOT23; SOT-23-5 Tape & Reel (TR) SOT; SC-74A, SOT-753 SOT; SC-74A, SOT-753 SC-74A, SOT-753
Standards RoHS RoHS
Slew Rate 0.0075 V/µs 0.0075 V/µs 0.0075 V/µs 7.50E-9 V/µs
Bandwidth 0.0150 MHz
Unlock Full Specs
to access all available technical data