IC REG CHARGE PUMP 60MA SOT23-5
IC REG CHARGE PUMP 60MA SOT23-5
IC REG CHARGE PUMP 60MA SOT23-5
| DigiKey | |
|---|---|
| Product Category | IC Switching Voltage Regulators |
| Product Number | 3565-RS6903YF5CT-ND |
| Product Name | Voltage Regulators - DC DC Switching Regulators |
| Output Voltage Type | Fixed |
| Package Type | Other; SC-74A, SOT-753 |
| IOUT | 0.0600 amps |