CMOS Amplifier 4 Circuit Rail-to-Rail 14-TSSOP
CMOS Amplifier 4 Circuit Rail-to-Rail 14-TSSOP
IC OP AMP 4CH 14-TSSOP
IC CMOS 4 CIRCUIT 14TSSOP Product overview: RS6334XQ from Runic Technology is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-RS6334XQ can be used for catalog matching and distributor lookup.
Win Source Part Number: 1357503-RS6334XQ
Category: Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Temperature Range - Operating: -40°C ~ 125°C
Fake Threat In the Open Market: 32 pct.
MSL Level: 3 (168 Hours)
Mfr: Runic Technology
Package: Tape & Reel
Product Status: Active
Package / Case: 14-TSSOP (0.173", 4.40mm Width)
Supplier Device Package: 14-TSSOP
Mounting Type: Surface Mount
HTSUS: 8542.33.0001
REACH Status: REACH Unaffected
ECCN: EAR99
Output Type: Rail-to-Rail
Current - Supply: 58µA (x4 Channels)
Current - Output / Channel: 55 mA
Number of Circuits: 4
Amplifier Type: CMOS
Slew Rate: 0.5V/µs
Gain Bandwidth Product: 1.1 MHz
Current - Input Bias: 1 pA
Voltage - Input Offset: 600 µV
Voltage - Supply Span (Min): 2.5 V
Voltage - Supply Span (Max): 5.5 V
IC CMOS 4 CIRCUIT 14TSSOP
CMOS Amplifier 4 Circuit Rail-to-Rail 14-TSSOP
IC CMOS 4 CIRCUIT 14TSSOP
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | 3565-RS6334XQCT-ND | 687-RS6334XQ | 1357503-RS6334XQ | RS6334XQ | RS6334XQ | RS6334XQ |
| Product Name | Instrumentation, Op Amps, Buffer Amps | Operational Amplifier IC | Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers |
| Features | Rail-Rail-Out | |||||
| Source Current (IS) | 0.0580 milliamps | 0.0580 milliamps | 0.0580 milliamps | 0.0580 milliamps | ||
| Slew Rate | 0.5000 V/µs | 0.5000 V/µs | 0.5000 V/µs | 0.5000 V/µs | 5.00E-7 V/µs | |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | ||
| Package Type | TSSOP; "14-TSSOP (0.173"", 4.40mm Width)" | Tape & Reel (TR) | 14-TSSOP (0.173", 4.40mm Width) | SSOP; SOP; TSSOP; 14-TSSOP (0.173\", 4.40mm Width) | Surface Mount |