Manufacturer: Runic Technology
Win Source Part Number: 892393-RS624XQ
Operating Temperature Range: -40°C ~ 125°C
Features: CMOS Amplifier Circuit Rail-to-Rail 14-TSSOP
Package: Reel - TR
Package: 14-TSSOP (0.173", 4.40mm Width)
Mounting: Surface Mount
Categories: Integrated Circuits (ICs)
Case / Package: 14-TSSOP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited
Quantity per package: 8000
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 11 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.33.1000
Other Part Number: 3565-RS624XQTR, 3565-RS624XQCT
CMOS Amplifier 4 Circuit Rail-to-Rail 14-TSSOP
CMOS Amplifier 4 Circuit Rail-to-Rail 14-TSSOP
IC OP AMP 4CH 14-TSSOP
IC CMOS 4 CIRCUIT 14TSSOP Product overview: RS624XQ from Runic Technology is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-RS624XQ can be used for catalog matching and distributor lookup.
IC CMOS 4 CIRCUIT 14TSSOP
IC CMOS 4 CIRCUIT 14TSSOP
CMOS Amplifier 4 Circuit Rail-to-Rail 14-TSSOP
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | 892393-RS624XQ | 3565-RS624XQCT-ND | 687-RS624XQ | RS624XQ | RS624XQ | RS624XQ |
| Product Name | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - RS624XQ | Instrumentation, Op Amps, Buffer Amps | Operational Amplifier IC | Integrated Circuits (ICs) - Linear - Amplifiers | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | ||
| Package Type | SSOP; SOP; TSSOP; 14-TSSOP | TSSOP; "14-TSSOP (0.173"", 4.40mm Width)" | Tape & Reel (TR) | -40degC ~ 125degC | SSOP; SOP; TSSOP; 14-TSSOP (0.173\", 4.40mm Width) | |
| Features | Rail-Rail-Out | |||||
| Source Current (IS) | 0.6000 milliamps | 0.6000 milliamps | 0.6000 milliamps | |||
| Slew Rate | 3.7 V/µs | 3.7 V/µs | 3.70E-6 V/µs | 3.7 V/µs |