RUNIC Technology Limited Instrumentation, Op Amps, Buffer Amps RS622XK

Description
CMOS Amplifier 2 Circuit Rail-to-Rail 8-SOIC
Request a Quote Datasheet
Description
CMOS Amplifier 2 Circuit Rail-to-Rail 8-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Instrumentation, Op Amps, Buffer Amps - 3565-RS622XKTR-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
3565-RS622XKTR-ND
Instrumentation, Op Amps, Buffer Amps 3565-RS622XKTR-ND
CMOS Amplifier 2 Circuit Rail-to-Rail 8-SOIC

CMOS Amplifier 2 Circuit Rail-to-Rail 8-SOIC

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 3565-RS622XKCT-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
3565-RS622XKCT-ND
Instrumentation, Op Amps, Buffer Amps 3565-RS622XKCT-ND
CMOS Amplifier 2 Circuit Rail-to-Rail 8-SOIC

CMOS Amplifier 2 Circuit Rail-to-Rail 8-SOIC

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 3565-RS622XKDKR-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
3565-RS622XKDKR-ND
Instrumentation, Op Amps, Buffer Amps 3565-RS622XKDKR-ND
IC CMOS 2 CIRCUIT 8SOIC

IC CMOS 2 CIRCUIT 8SOIC

Buy Now Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - 1357496-RS622XK - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
1357496-RS622XK
Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps 1357496-RS622XK
Win Source Part Number: 1357496-RS622XK Category: Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Temperature Range - Operating: -40°C ~ 125°C Fake Threat In the Open Market: 32 pct. MSL Level: 3 (168 Hours) Mfr: Runic Technology Package: Tape & Reel Product Status: Active Package / Case: 8-SOIC (0.154", 3.90mm Width) Supplier Device Package: 8-SOIC Mounting Type: Surface Mount HTSUS: 8542.33.0001 REACH Status: REACH Unaffected ECCN: EAR99 Output Type: Rail-to-Rail Current - Supply: 600µA (x2 Channels) Current - Output / Channel: 50 mA Number of Circuits: 2 Amplifier Type: CMOS Slew Rate: 3.7V/µs Gain Bandwidth Product: 7 MHz Current - Input Bias: 1 pA Voltage - Input Offset: 1.5 mV Voltage - Supply Span (Min): 2.5 V Voltage - Supply Span (Max): 5.5 V

Win Source Part Number: 1357496-RS622XK
Category: Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Temperature Range - Operating: -40°C ~ 125°C
Fake Threat In the Open Market: 32 pct.
MSL Level: 3 (168 Hours)
Mfr: Runic Technology
Package: Tape & Reel
Product Status: Active
Package / Case: 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 8-SOIC
Mounting Type: Surface Mount
HTSUS: 8542.33.0001
REACH Status: REACH Unaffected
ECCN: EAR99
Output Type: Rail-to-Rail
Current - Supply: 600µA (x2 Channels)
Current - Output / Channel: 50 mA
Number of Circuits: 2
Amplifier Type: CMOS
Slew Rate: 3.7V/µs
Gain Bandwidth Product: 7 MHz
Current - Input Bias: 1 pA
Voltage - Input Offset: 1.5 mV
Voltage - Supply Span (Min): 2.5 V
Voltage - Supply Span (Max): 5.5 V

Buy Now Datasheet
Operational Amplifier IC - 687-RS622XK - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Operational Amplifier IC
687-RS622XK
Operational Amplifier IC 687-RS622XK
IC CMOS 2 CIRCUIT 8SOIC Product overview: RS622XK from Runic Technology is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-RS622XK can be used for catalog matching and distributor lookup.

IC CMOS 2 CIRCUIT 8SOIC Product overview: RS622XK from Runic Technology is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-RS622XK can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - RS622XK - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
RS622XK
Integrated Circuits (ICs) - Linear - Amplifiers RS622XK
IC CMOS 2 CIRCUIT 8SOIC

IC CMOS 2 CIRCUIT 8SOIC

Supplier's Site
Instrumentation, OP Amps, Buffer Amps - RS622XK - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
RS622XK
Instrumentation, OP Amps, Buffer Amps RS622XK
CMOS Amplifier 2 Circuit Rail-to-Rail 8-SOIC

CMOS Amplifier 2 Circuit Rail-to-Rail 8-SOIC

Buy Now Datasheet
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - RS622XK - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
RS622XK
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps RS622XK
IC CMOS 2 CIRCUIT 8SOIC

IC CMOS 2 CIRCUIT 8SOIC

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number 3565-RS622XKTR-ND 1357496-RS622XK 687-RS622XK RS622XK RS622XK RS622XK
Product Name Instrumentation, Op Amps, Buffer Amps Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Operational Amplifier IC Integrated Circuits (ICs) - Linear - Amplifiers Instrumentation, OP Amps, Buffer Amps Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Features Rail-Rail-Out
Source Current (IS) 0.6000 milliamps 0.6000 milliamps 0.6000 milliamps 0.6000 milliamps
Slew Rate 3.7 V/µs 3.7 V/µs 3.7 V/µs 3.70E-6 V/µs 3.7 V/µs
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 C (-40 F) -40 to 125 C (-40 to 257 F)
Package Type SOIC; "8-SOIC (0.154"", 3.90mm Width)" 8-SOIC (0.154", 3.90mm Width) Tape & Reel (TR) Surface Mount SOIC; 8-SOIC (0.154\", 3.90mm Width)
Unlock Full Specs
to access all available technical data