IC COMPARATOR 2 GEN PUR 14SOIC Product overview: RS339XP from Runic Technology is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-RS339XP can be used for catalog matching and distributor lookup.
Win Source Part Number: 1357451-RS339XP
Category: Integrated Circuits (ICs) - Linear - Comparators
Temperature Range - Operating: -40°C ~ 85°C
Fake Threat In the Open Market: 55 pct.
Type: General Purpose
MSL Level: 3 (168 Hours)
Mfr: Runic Technology
Package: Tape & Reel
Product Status: Active
Package / Case: 14-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 14-SOIC
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
REACH Status: REACH Unaffected
ECCN: EAR99
Output Type: Open-Drain
Current - Quiescent (Max): 100µA
Number of Elements: 2
Voltage - Supply, Single/Dual (±): 1.8V ~ 5.5V
Voltage - Input Offset (Max): 3.5mV @ 5V
Current - Input Bias (Max): 10pA @ 5V
Current - Output (Typ): 27mA @ 1.5V
CMRR, PSRR (Typ): 70dB CMRR, 70dB PSRR
Propagation Delay (Max): 205ns (Typ)
IC COMPARATOR GP LV QUAD 14TSSOP
Comparator General Purpose Open-Drain 14-SOIC
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Analog Comparators | Analog Comparators | Analog Comparators | Analog Comparators |
| Product Number | 692-RS339XP | 1357451-RS339XP | RS339XP | RS339XP |
| Product Name | Linear Comparator IC | Integrated Circuits (ICs) - Linear - Comparators | Linear - Comparators | Comparators |
| RoHS Compliant | RoHS | RoHS | ||
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Package Type | Tape & Reel (TR) | 14-SOIC (0.154", 3.90mm Width) | SOIC; 14-SOIC (0.154\", 3.90mm Width) | |
| Features | Single-Supply |