RUNIC Technology Limited Integrated Circuits (ICs) - Linear - Comparators RS331XF

Description
Win Source Part Number: 1357449-RS331XF Category: Integrated Circuits (ICs) - Linear - Comparators Temperature Range - Operating: -40°C ~ 85°C Fake Threat In the Open Market: 58 pct. Type: General Purpose MSL Level: 3 (168 Hours) Mfr: Runic Technology Package: Tape & Reel Product Status: Active Package / Case: SC-74A, SOT-753 Supplier Device Package: SOT-23-5 Mounting Type: Surface Mount HTSUS: 8542.39.0001 REACH Status: REACH Unaffected ECCN: EAR99 Output Type: Open-Drain Current - Quiescent (Max): 100µA Number of Elements: 2 Voltage - Supply, Single/Dual (±): 1.8V ~ 5.5V Voltage - Input Offset (Max): 3.5mV @ 5V Current - Input Bias (Max): 10pA @ 5V Current - Output (Typ): 27mA @ 1.5V CMRR, PSRR (Typ): 70dB CMRR, 70dB PSRR Propagation Delay (Max): 205ns (Typ)
Request a Quote Datasheet
Description
Win Source Part Number: 1357449-RS331XF Category: Integrated Circuits (ICs) - Linear - Comparators Temperature Range - Operating: -40°C ~ 85°C Fake Threat In the Open Market: 58 pct. Type: General Purpose MSL Level: 3 (168 Hours) Mfr: Runic Technology Package: Tape & Reel Product Status: Active Package / Case: SC-74A, SOT-753 Supplier Device Package: SOT-23-5 Mounting Type: Surface Mount HTSUS: 8542.39.0001 REACH Status: REACH Unaffected ECCN: EAR99 Output Type: Open-Drain Current - Quiescent (Max): 100µA Number of Elements: 2 Voltage - Supply, Single/Dual (±): 1.8V ~ 5.5V Voltage - Input Offset (Max): 3.5mV @ 5V Current - Input Bias (Max): 10pA @ 5V Current - Output (Typ): 27mA @ 1.5V CMRR, PSRR (Typ): 70dB CMRR, 70dB PSRR Propagation Delay (Max): 205ns (Typ)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Linear - Comparators - 1357449-RS331XF - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Linear - Comparators
1357449-RS331XF
Integrated Circuits (ICs) - Linear - Comparators 1357449-RS331XF
Win Source Part Number: 1357449-RS331XF Category: Integrated Circuits (ICs) - Linear - Comparators Temperature Range - Operating: -40°C ~ 85°C Fake Threat In the Open Market: 58 pct. Type: General Purpose MSL Level: 3 (168 Hours) Mfr: Runic Technology Package: Tape & Reel Product Status: Active Package / Case: SC-74A, SOT-753 Supplier Device Package: SOT-23-5 Mounting Type: Surface Mount HTSUS: 8542.39.0001 REACH Status: REACH Unaffected ECCN: EAR99 Output Type: Open-Drain Current - Quiescent (Max): 100µA Number of Elements: 2 Voltage - Supply, Single/Dual (±): 1.8V ~ 5.5V Voltage - Input Offset (Max): 3.5mV @ 5V Current - Input Bias (Max): 10pA @ 5V Current - Output (Typ): 27mA @ 1.5V CMRR, PSRR (Typ): 70dB CMRR, 70dB PSRR Propagation Delay (Max): 205ns (Typ)

Win Source Part Number: 1357449-RS331XF
Category: Integrated Circuits (ICs) - Linear - Comparators
Temperature Range - Operating: -40°C ~ 85°C
Fake Threat In the Open Market: 58 pct.
Type: General Purpose
MSL Level: 3 (168 Hours)
Mfr: Runic Technology
Package: Tape & Reel
Product Status: Active
Package / Case: SC-74A, SOT-753
Supplier Device Package: SOT-23-5
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
REACH Status: REACH Unaffected
ECCN: EAR99
Output Type: Open-Drain
Current - Quiescent (Max): 100µA
Number of Elements: 2
Voltage - Supply, Single/Dual (±): 1.8V ~ 5.5V
Voltage - Input Offset (Max): 3.5mV @ 5V
Current - Input Bias (Max): 10pA @ 5V
Current - Output (Typ): 27mA @ 1.5V
CMRR, PSRR (Typ): 70dB CMRR, 70dB PSRR
Propagation Delay (Max): 205ns (Typ)

Buy Now Datasheet
Singapore, Singapore
SOT23 Linear Comparator IC
692-RS331XF
SOT23 Linear Comparator IC 692-RS331XF
IC COMPARATOR 2 GEN PUR SOT23-5 Product overview: RS331XF from Runic Technology is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT23. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, SOT23. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-RS331XF can be used for catalog matching and distributor lookup.

IC COMPARATOR 2 GEN PUR SOT23-5 Product overview: RS331XF from Runic Technology is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT23. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, SOT23. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-RS331XF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Comparators - RS331XF - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Comparators
RS331XF
Comparators RS331XF
Comparator General Purpose Open-Drain SOT-23-5

Comparator General Purpose Open-Drain SOT-23-5

Buy Now Datasheet
Shenzhen, China
Linear - Comparators
RS331XF
Linear - Comparators RS331XF
IC COMPARATOR SGL GP LV SOT23-5

IC COMPARATOR SGL GP LV SOT23-5

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Analog Comparators Analog Comparators Analog Comparators Analog Comparators
Product Number 1357449-RS331XF 692-RS331XF RS331XF RS331XF
Product Name Integrated Circuits (ICs) - Linear - Comparators SOT23 Linear Comparator IC Comparators Linear - Comparators
Features Single-Supply
VOS 3.5 millivolts 3.5 millivolts
CMRR 70 dB 70 dB 70 dB
Operating Temperature -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data