IC REG LIN POS ADJ 500MA SOT23-5 Product overview: RS3236-ADJ8YF5 from Runic Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500MA, SOT23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 500MA, SOT23, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-RS3236-ADJ8YF5 can be used for catalog matching and distributor lookup.
Win Source Part Number: 1372367-RS3236-ADJ8Y
Category: Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
Temperature Range - Operating: -40°C ~ 85°C (TA)
Fake Threat In the Open Market: 34 pct.
MSL Level: 3 (168 Hours)
Mfr: Runic Technology
Package: Tape & Reel
Product Status: Active
Package / Case: SC-74A, SOT-753
Supplier Device Package: SOT-23-5
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
REACH Status: REACH Unaffected
ECCN: EAR99
Output Type: Adjustable
Output Configuration: Positive
Number of Regulators: 1
Voltage - Input (Max): 7.5V
Voltage - Output (Min/Fixed): 0.81V
Voltage - Output (Max): 6.6V
Current - Output: 500mA
Current - Quiescent (Iq): 40 µA
PSRR: 74dB ~ 70dB (217Hz ~ 1kHz)
Control Features: Enable
Protection Features: Over Current, Over Temperature
Linear Voltage Regulator IC Positive Adjustable 1 Output 500mA SOT-23-5
Linear Voltage Regulator IC Positive Adjustable 1 Output 500mA SOT-23-5
IC REG LIN POS ADJ 500MA SOT23-5
IC REG LIN POS ADJ 500MA SOT23-5
IC REG LIN POS ADJ 500MA SOT23-5
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | 776-RS3236-ADJ8YF5 | 1372367-RS3236-ADJ8YF5 | 3565-RS3236-ADJ8YF5TR-ND | RS3236-ADJ8YF5 | RS3236-ADJ8YF5 |
| Product Name | 500MA SOT23 Voltage Regulator IC | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear |
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable; Adjustable | Adjustable / Variable | ||
| Package Type | Other; Tape & Reel (TR) | SOT23; Other; Tape & Reel | Other; SC-74A, SOT-753 | ||
| Output Voltage | 0.8100 volts | 0.8100 to 6.6 volts | 0.8100 volts | ||
| IOUT | 0.5000 amps | 0.5000 amps | 0.5000 amps | 0.5000 amps | |
| IQ | 4.00E-5 amps | 4.00E-5 amps | 4.00E-5 amps |