Win Source Part Number: 1089038-RS3236-2.5YF
Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Current - Output: 500mA
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Configuration: Positive
Voltage - Input (Max): 7.5V
Voltage - Output (Min/Fixed): 2.5V
Package / Case: SC-74A, SOT-753
Supplier Device Package: SOT-23-5
Temperature Range - Operating: -40°C ~ 85°C (TA)
PSRR: 74dB ~ 70dB (217Hz ~ 1kHz)
Protection Features: Over Current, Over Temperature
ECCN: EAR99
Fake Threat In the Open Market: 60 pct.
MSL Level: 3 (168 Hours)
Current - Quiescent (Iq): 40 µA
REACH Status: REACH Unaffected
HTSUS: 8542.39.9000
Mfr: Runic Technology
Other Names: 3565-RS3236-2.5YF5TR
IC REG LINEAR 2.5V 500MA SOT23-5 Product overview: RS3236-2.5YF5 from Runic Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.5V, 500MA, SOT23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2.5V, 500MA, SOT23, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-RS3236-2.5YF5 can be used for catalog matching and distributor lookup.
Linear Voltage Regulator IC Positive Fixed 1 Output 500mA SOT-23-5
Linear Voltage Regulator IC Positive Fixed 1 Output 500mA SOT-23-5
IC REG LINEAR 2.5V 500MA SOT23-5
IC REG LINEAR 2.5V 500MA SOT23-5
Linear Voltage Regulator IC Positive Fixed 1 Output 500mA SOT-23-5
IC REG LINEAR 2.5V 500MA SOT23-5
IC REG LINEAR 2.5V 500MA SOT23-5
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 1089038-RS3236-2.5YF5 | 776-RS3236-2.5YF5 | 3565-RS3236-2.5YF5CT-ND | RS3236-2.5YF5 | RS3236-2.5YF5 | RS3236-2.5YF5 | RS3236-2.5YF5 |
| Product Name | Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear | 2.5V 500MA SOT23 Voltage Regulator IC | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators |
| Regulator Type | Standard | Standard | |||||
| Output Polarity | Positive | Positive | Positive | ||||
| Output Voltage Type | Fixed; Fixed | Fixed | Fixed | Fixed; Fixed | Fixed | ||
| Package Type | SOT23; Other; Tape & Reel | Other; Tape & Reel (TR) | Other; SC-74A, SOT-753 | Other; SC-74A, SOT-753 | SOT23; Other; SC-74A, SOT-753 | ||
| Special Features | Input Overcurrent Protection; Enable | Input Overcurrent Protection | Enable |