Win Source Part Number: 1089041-RS3236-1.8YF
Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Current - Output: 500mA
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Configuration: Positive
Voltage - Input (Max): 7.5V
Voltage - Output (Min/Fixed): 1.8V
Package / Case: SC-74A, SOT-753
Supplier Device Package: SOT-23-5
Temperature Range - Operating: -40°C ~ 85°C (TA)
PSRR: 74dB ~ 70dB (217Hz ~ 1kHz)
Protection Features: Over Current, Over Temperature
ECCN: EAR99
Fake Threat In the Open Market: 81 pct.
MSL Level: 3 (168 Hours)
Current - Quiescent (Iq): 40 µA
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Runic Technology
Other Names: 3565-RS3236-1.8YF5TR
Linear Voltage Regulator IC Positive Fixed 1 Output 500mA SOT-23-5
Linear Voltage Regulator IC Positive Fixed 1 Output 500mA SOT-23-5
IC REG LINEAR 1.8V 500MA SOT23-5
IC REG LINEAR 1.8V 500MA SOT23-5 Product overview: RS3236-1.8YF5 from Runic Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.8V, 500MA, SOT23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.8V, 500MA, SOT23, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-RS3236-1.8YF5 can be used for catalog matching and distributor lookup.
IC REG LINEAR 1.8V 500MA SOT23-5
IC REG LINEAR 1.8V 500MA SOT23-5
IC REG LINEAR 1.8V 500MA SOT23-5
Linear Voltage Regulator IC Positive Fixed 1 Output 500mA SOT-23-5
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 1089041-RS3236-1.8YF5 | 3565-RS3236-1.8YF5TR-ND | 776-RS3236-1.8YF5 | RS3236-1.8YF5 | RS3236-1.8YF5 | RS3236-1.8YF5 | RS3236-1.8YF5 |
| Product Name | Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | 1.8V 500MA SOT23 Voltage Regulator IC | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear | Voltage Regulators - Linear |
| Regulator Type | Standard | Standard | |||||
| Output Polarity | Positive | Positive | Positive | ||||
| Output Voltage Type | Fixed; Fixed | Fixed | Fixed | Fixed | Fixed; Fixed | ||
| Package Type | SOT23; Other; Tape & Reel | Other; SC-74A, SOT-753 | Other; Tape & Reel (TR) | SOT23; Other; SC-74A, SOT-753 | Other; SC-74A, SOT-753 | ||
| Special Features | Input Overcurrent Protection; Enable | Input Overcurrent Protection | Enable |