RUNIC Technology Limited 5.0V 300MA SOT23 Voltage Regulator IC RS3007-5.0AYF3

Description
IC REG LINEAR 5.0V 300MA SOT23-3 Product overview: RS3007-5.0AYF3 from Runic Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.0V, 300MA, SOT23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5.0V, 300MA, SOT23, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-RS3007-5.0AYF3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC REG LINEAR 5.0V 300MA SOT23-3 Product overview: RS3007-5.0AYF3 from Runic Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.0V, 300MA, SOT23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5.0V, 300MA, SOT23, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-RS3007-5.0AYF3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
5.0V 300MA SOT23 Voltage Regulator IC
776-RS3007-5.0AYF3
5.0V 300MA SOT23 Voltage Regulator IC 776-RS3007-5.0AYF3
IC REG LINEAR 5.0V 300MA SOT23-3 Product overview: RS3007-5.0AYF3 from Runic Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.0V, 300MA, SOT23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5.0V, 300MA, SOT23, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-RS3007-5.0AYF3 can be used for catalog matching and distributor lookup.

IC REG LINEAR 5.0V 300MA SOT23-3 Product overview: RS3007-5.0AYF3 from Runic Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.0V, 300MA, SOT23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5.0V, 300MA, SOT23, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-RS3007-5.0AYF3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear - 1111500-RS3007-5.0AYF3 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear
1111500-RS3007-5.0AYF3
Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear 1111500-RS3007-5.0AYF3
Win Source Part Number: 1111500-RS3007-5.0AY F3 Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Current - Output: 300mA Number of Regulators: 1 Output Type: Fixed Control Features: Enable Output Configuration: Positive Voltage - Input (Max): 45V Voltage - Output (Min/Fixed): 5V Package / Case: TO-236-3, SC-59, SOT-23-3 Supplier Device Package: SOT-23-3 Temperature Range - Operating: -40°C ~ 85°C (TA) PSRR: 72dB ~ 60dB (217Hz ~ 10kHz) Protection Features: Over Current, Over Temperature ECCN: EAR99 Fake Threat In the Open Market: 69 pct. MSL Level: 3 (168 Hours) Current - Quiescent (Iq): 4 µA REACH Status: REACH Unaffected HTSUS: 8542.39.9000 Mfr: Runic Technology Other Names: 3565-RS3007-5.0AYF3T R,3565-RS3007-5.0AYF 3DKR,3565-RS3007-5.0 AYF3CT Voltage Dropout (Max): 0.4V @ 100mA

Win Source Part Number: 1111500-RS3007-5.0AYF3
Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Current - Output: 300mA
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Configuration: Positive
Voltage - Input (Max): 45V
Voltage - Output (Min/Fixed): 5V
Package / Case: TO-236-3, SC-59, SOT-23-3
Supplier Device Package: SOT-23-3
Temperature Range - Operating: -40°C ~ 85°C (TA)
PSRR: 72dB ~ 60dB (217Hz ~ 10kHz)
Protection Features: Over Current, Over Temperature
ECCN: EAR99
Fake Threat In the Open Market: 69 pct.
MSL Level: 3 (168 Hours)
Current - Quiescent (Iq): 4 µA
REACH Status: REACH Unaffected
HTSUS: 8542.39.9000
Mfr: Runic Technology
Other Names: 3565-RS3007-5.0AYF3TR,3565-RS3007-5.0AYF3DKR,3565-RS3007-5.0AYF3CT
Voltage Dropout (Max): 0.4V @ 100mA

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 3565-RS3007-5.0AYF3TR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
3565-RS3007-5.0AYF3TR-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 3565-RS3007-5.0AYF3TR-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 300mA SOT-23-3

Linear Voltage Regulator IC Positive Fixed 1 Output 300mA SOT-23-3

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 3565-RS3007-5.0AYF3CT-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
3565-RS3007-5.0AYF3CT-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 3565-RS3007-5.0AYF3CT-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 300mA SOT-23-3

Linear Voltage Regulator IC Positive Fixed 1 Output 300mA SOT-23-3

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 3565-RS3007-5.0AYF3DKR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
3565-RS3007-5.0AYF3DKR-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 3565-RS3007-5.0AYF3DKR-ND
IC REG LINEAR 5V 300MA SOT23-3

IC REG LINEAR 5V 300MA SOT23-3

Buy Now Datasheet
PMIC - Voltage Regulators - Linear - RS3007-5.0AYF3 - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
RS3007-5.0AYF3
PMIC - Voltage Regulators - Linear RS3007-5.0AYF3
IC REG LINEAR 5.0V 300MA SOT23-3

IC REG LINEAR 5.0V 300MA SOT23-3

Supplier's Site Datasheet
Voltage Regulators - Linear - RS3007-5.0AYF3 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - Linear
RS3007-5.0AYF3
Voltage Regulators - Linear RS3007-5.0AYF3
Linear Voltage Regulator IC Positive Fixed 1 Output 300mA SOT-23-3

Linear Voltage Regulator IC Positive Fixed 1 Output 300mA SOT-23-3

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - RS3007-5.0AYF3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
RS3007-5.0AYF3
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear RS3007-5.0AYF3
IC REG LINEAR 5.0V 300MA SOT23-3

IC REG LINEAR 5.0V 300MA SOT23-3

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators
Product Number 776-RS3007-5.0AYF3 1111500-RS3007-5.0AYF3 3565-RS3007-5.0AYF3TR-ND RS3007-5.0AYF3 RS3007-5.0AYF3 RS3007-5.0AYF3
Product Name 5.0V 300MA SOT23 Voltage Regulator IC Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear Voltage Regulators - Linear, Low Drop Out (LDO) Regulators PMIC - Voltage Regulators - Linear Voltage Regulators - Linear Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
Output Voltage Type Fixed Fixed; Fixed Fixed Fixed; Fixed
Package Type Other; Tape & Reel (TR) SOT23; Other; Tape & Reel SOT23; Other; TO-236-3, SC-59, SOT-23-3 SOT23; Other; TO-236-3, SC-59, SOT-23-3 SOT23
Output Voltage 5 volts 5 volts 5 to ? volts 5 volts
IOUT 0.3000 amps 0.3000 amps 0.3000 amps 0.3000 amps
VIN 45 volts 45 volts ? to 45 volts
Unlock Full Specs
to access all available technical data