RUNIC Technology Limited 5.0V 150MA SOT23 Voltage Regulator IC RS3002-5.0YSF3

Description
IC REG LINEAR 5.0V 150MA SOT23-3 Product overview: RS3002-5.0YSF3 from Runic Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.0V, 150MA, SOT23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5.0V, 150MA, SOT23, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-RS3002-5.0YSF3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC REG LINEAR 5.0V 150MA SOT23-3 Product overview: RS3002-5.0YSF3 from Runic Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.0V, 150MA, SOT23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5.0V, 150MA, SOT23, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-RS3002-5.0YSF3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
5.0V 150MA SOT23 Voltage Regulator IC
776-RS3002-5.0YSF3
5.0V 150MA SOT23 Voltage Regulator IC 776-RS3002-5.0YSF3
IC REG LINEAR 5.0V 150MA SOT23-3 Product overview: RS3002-5.0YSF3 from Runic Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.0V, 150MA, SOT23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5.0V, 150MA, SOT23, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-RS3002-5.0YSF3 can be used for catalog matching and distributor lookup.

IC REG LINEAR 5.0V 150MA SOT23-3 Product overview: RS3002-5.0YSF3 from Runic Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.0V, 150MA, SOT23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5.0V, 150MA, SOT23, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-RS3002-5.0YSF3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Voltage Regulators - Linear - RS3002-5.0YSF3 - 892380-RS3002-5.0YSF3 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - RS3002-5.0YSF3
892380-RS3002-5.0YSF3
PMIC - PMIC - Voltage Regulators - Linear - RS3002-5.0YSF3 892380-RS3002-5.0YSF3
Manufacturer: Runic Technology Win Source Part Number: 892380-RS3002-5.0YSF 3 Operating Temperature Range: -40°C ~ 85°C (TA) Features: Linear Voltage Regulator IC Positive Fixed Output 150mA SOT-23-5 Package: Reel - TR Package: SC-74A, SOT-753 Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: SOT-23-5 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited Quantity per package: 30000 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 11 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.9000 Other Part Number: 3565-RS3002-5.0YSF3T R, 3565-RS3002-5.0YSF3C T

Manufacturer: Runic Technology
Win Source Part Number: 892380-RS3002-5.0YSF3
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: Linear Voltage Regulator IC Positive Fixed Output 150mA SOT-23-5
Package: Reel - TR
Package: SC-74A, SOT-753
Mounting: Surface Mount
Categories: Integrated Circuits (ICs)
Case / Package: SOT-23-5
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited
Quantity per package: 30000
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 11 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.9000
Other Part Number: 3565-RS3002-5.0YSF3TR, 3565-RS3002-5.0YSF3CT

Buy Now
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 3565-RS3002-5.0YSF3TR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
3565-RS3002-5.0YSF3TR-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 3565-RS3002-5.0YSF3TR-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SOT-23-5

Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SOT-23-5

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 3565-RS3002-5.0YSF3CT-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
3565-RS3002-5.0YSF3CT-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 3565-RS3002-5.0YSF3CT-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SOT-23-5

Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SOT-23-5

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 3565-RS3002-5.0YSF3DKR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
3565-RS3002-5.0YSF3DKR-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 3565-RS3002-5.0YSF3DKR-ND
IC REG LINEAR 5V 150MA SOT23-3

IC REG LINEAR 5V 150MA SOT23-3

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - RS3002-5.0YSF3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
RS3002-5.0YSF3
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear RS3002-5.0YSF3
IC REG LINEAR 5.0V 150MA SOT23-3

IC REG LINEAR 5.0V 150MA SOT23-3

Supplier's Site
Shenzhen, China
PMIC - Voltage Regulators - Linear
RS3002-5.0YSF3
PMIC - Voltage Regulators - Linear RS3002-5.0YSF3
IC REG LINEAR 5.0V 150MA SOT23-3

IC REG LINEAR 5.0V 150MA SOT23-3

Supplier's Site Datasheet
Voltage Regulators - Linear - RS3002-5.0YSF3 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - Linear
RS3002-5.0YSF3
Voltage Regulators - Linear RS3002-5.0YSF3
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SOT-23-5

Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SOT-23-5

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators
Product Number 776-RS3002-5.0YSF3 892380-RS3002-5.0YSF3 3565-RS3002-5.0YSF3TR-ND RS3002-5.0YSF3 RS3002-5.0YSF3 RS3002-5.0YSF3
Product Name 5.0V 150MA SOT23 Voltage Regulator IC PMIC - PMIC - Voltage Regulators - Linear - RS3002-5.0YSF3 Voltage Regulators - Linear, Low Drop Out (LDO) Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear PMIC - Voltage Regulators - Linear Voltage Regulators - Linear
Output Voltage Type Fixed Fixed Fixed; Fixed
Package Type Other; Tape & Reel (TR) SOT23; Other; SOT-23-5 SOT23; Other; TO-236-3, SC-59, SOT-23-3 Other; SC-74A, SOT-753
Output Voltage 5 volts 5 volts 5 volts 5 to ? volts
IOUT 0.1500 amps 0.1500 amps 0.1500 amps 0.1500 amps 0.1500 amps
VIN 36 volts 36 volts ? to 36 volts
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Regulators - 2413467P - RS Components, Ltd.
Specs
IOUT 0.1000 amps
IQ 0.0060 amps
View Details
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear + Switching - 1347382-ARG81300SESWTR - Win Source Electronics
Specs
Regulator Type Standard
Package Type Other; Tape & Reel
Special Features Multiple Outputs
View Details
7 suppliers
Battery Chargers - BQ24091DGQR - ODG (Origin Data Global)
Specs
Package Type Other; 10-PowerTFSOP, 10-MSOP (0.118", 3.00mm Width)
Operating Temperature 0 to 125 C (32 to 257 F)
View Details