4 Circuit IC Switch 1:1 1Ohm 16-TSSOP
4 Circuit IC Switch 1:1 1Ohm 16-TSSOP
IC SWITCH SPST X 4 1OHM 16TSSOP
IC SWITCH SPST X 4 1OHM 16TSSOP Product overview: RS2259BXTSS16 from Runic Technology is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1OHM. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, 1OHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-RS2259BXTSS16 can be used for catalog matching and distributor lookup.
IC SWITCH QUAD SPST 16TSSOP
4 Circuit IC Switch 1:1 1Ohm 16-TSSOP
| DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers |
| Product Number | 3565-RS2259BXTSS16CT-ND | 747-RS2259BXTSS16 | RS2259BXTSS16 | RS2259BXTSS16 |
| Product Name | Analog Switches, Multiplexers, Demultiplexers | 1OHM Analog Switch and Multiplexer IC | Interface - Analog Switches, Multiplexers, Demultiplexers | Analog Switches, Multiplexers, Demultiplexers |
| Configuration | 1:1 | |||
| Supply Voltage (VS) | 1.8 to 5.5 volts | |||
| Ron | 1 ohms | 0.0400 ohms | 0.0400 ohms | 1 ohms |
| Bandwidth | 30 MHz | 30 MHz | 30 MHz | 30 MHz |
| tON | 50 ns |