IC SWITCH SP4T X 1 30OHM 10MSOP Product overview: RS2255XN from Runic Technology is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30OHM. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, 30OHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-RS2255XN can be used for catalog matching and distributor lookup.
1 Circuit IC Switch 4:1 30Ohm 10-MSOP
1 Circuit IC Switch 4:1 30Ohm 10-MSOP
IC SWITCH SP4T X 1 30OHM 10MSOP
IC MUX/DEMUX 4X1 10MSOP
1 Circuit IC Switch 4:1 30Ohm 10-MSOP
| ERSAELECTRONICS PTE. LTD. | DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers |
| Product Number | 747-RS2255XN | 3565-RS2255XNCT-ND | RS2255XN | RS2255XN |
| Product Name | 30OHM Analog Switch and Multiplexer IC | Analog Switches, Multiplexers, Demultiplexers | Interface - Analog Switches, Multiplexers, Demultiplexers | Analog Switches, Multiplexers, Demultiplexers |
| Standards and Certifications | RoHS | RoHS | ||
| Ron | 1 ohms | 30 ohms | 1 ohms | 30 ohms |
| Bandwidth | 180 MHz | 180 MHz | 180 MHz | 180 MHz |
| Operating Temperature | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |
| Package Type | Tape & Reel (TR) | MSOP; "10-TFSOP, 10-MSOP | SOP; MSOP; 10-TFSOP, 10-MSOP (0.118\", 3.00mm Width) |