4 Circuit IC Switch 1:1 30Ohm 14-TSSOP
4 Circuit IC Switch 1:1 30Ohm 14-TSSOP
IC SWITCH SPST X 4 30OHM 14TSSOP
IC SWITCH SPST X 4 30OHM 14TSSOP Product overview: RS2254XQ from Runic Technology is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30OHM. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, 30OHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-RS2254XQ can be used for catalog matching and distributor lookup.
IC SWITCH QUAD SPST 14TSSOP
4 Circuit IC Switch 1:1 30Ohm 14-TSSOP
| DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers |
| Product Number | 3565-RS2254XQCT-ND | 747-RS2254XQ | RS2254XQ | RS2254XQ |
| Product Name | Analog Switches, Multiplexers, Demultiplexers | 30OHM Analog Switch and Multiplexer IC | Interface - Analog Switches, Multiplexers, Demultiplexers | Analog Switches, Multiplexers, Demultiplexers |
| Configuration | 1:1 | |||
| Supply Voltage (VS) | 2.5 to 5.5 volts | |||
| Ron | 30 ohms | 1 ohms | 1 ohms | 30 ohms |
| Bandwidth | 180 MHz | 180 MHz | 180 MHz | 180 MHz |
| tON | 90 ns |