Manufacturer: Runic Technology
Win Source Part Number: 892367-RS2253XTSS16
Operating Temperature Range: -40°C ~ 125°C
Package: Reel - TR
Package: 16-TSSOP (0.173", 4.40mm Width)
Mounting: Surface Mount
Categories: Integrated Circuits (ICs)
Case / Package: 16-TSSOP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 74 pct.
Supply and Demand Status: Limited
Quantity per package: 8000
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 11 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.9000
Other Part Number: 3565-RS2253XTSS16CT,
IC SWITCH SPDT X 3 65OHM 16TSSOP Product overview: RS2253XTSS16 from Runic Technology is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 65OHM. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, 65OHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-RS2253XTSS16 can be used for catalog matching and distributor lookup.
3 Circuit IC Switch 2:1 65Ohm 16-TSSOP
3 Circuit IC Switch 2:1 65Ohm 16-TSSOP
IC SWITCH SPDT X 3 65OHM 16TSSOP
IC MUX/DEMUX TRIPLE 2X1 16TSSOP
3 Circuit IC Switch 2:1 65Ohm 16-TSSOP
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers |
| Product Number | 892367-RS2253XTSS16 | 747-RS2253XTSS16 | 3565-RS2253XTSS16CT-ND | RS2253XTSS16 | RS2253XTSS16 |
| Product Name | Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - RS2253XTSS16 | 65OHM Analog Switch and Multiplexer IC | Analog Switches, Multiplexers, Demultiplexers | Interface - Analog Switches, Multiplexers, Demultiplexers | Analog Switches, Multiplexers, Demultiplexers |
| Configuration | 2x1 | 2x1 | |||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |
| Package Type | SSOP; SOP; TSSOP; 16-TSSOP | Tape & Reel (TR) | TSSOP; "16-TSSOP | SSOP; SOP; TSSOP; 16-TSSOP (0.173\", 4.40mm Width) | |
| Standards and Certifications | RoHS | RoHS | |||
| Ron | 1.5 ohms | 65 ohms | 1.5 ohms | 65 ohms |