RUNIC Technology Limited Analog Switches, Multiplexers, Demultiplexers RS2252XTSS16

Description
2 Circuit IC Switch 4:1 65Ohm 16-TSSOP
Request a Quote Datasheet
Description
2 Circuit IC Switch 4:1 65Ohm 16-TSSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Analog Switches, Multiplexers, Demultiplexers - 3565-RS2252XTSS16TR-ND - DigiKey
Thief River Falls, MN, United States
Analog Switches, Multiplexers, Demultiplexers
3565-RS2252XTSS16TR-ND
Analog Switches, Multiplexers, Demultiplexers 3565-RS2252XTSS16TR-ND
2 Circuit IC Switch 4:1 65Ohm 16-TSSOP

2 Circuit IC Switch 4:1 65Ohm 16-TSSOP

Buy Now Datasheet
Analog Switches, Multiplexers, Demultiplexers - 3565-RS2252XTSS16CT-ND - DigiKey
Thief River Falls, MN, United States
Analog Switches, Multiplexers, Demultiplexers
3565-RS2252XTSS16CT-ND
Analog Switches, Multiplexers, Demultiplexers 3565-RS2252XTSS16CT-ND
2 Circuit IC Switch 4:1 65Ohm 16-TSSOP

2 Circuit IC Switch 4:1 65Ohm 16-TSSOP

Buy Now Datasheet
Analog Switches, Multiplexers, Demultiplexers - 3565-RS2252XTSS16DKR-ND - DigiKey
Thief River Falls, MN, United States
Analog Switches, Multiplexers, Demultiplexers
3565-RS2252XTSS16DKR-ND
Analog Switches, Multiplexers, Demultiplexers 3565-RS2252XTSS16DKR-ND
IC SWITCH SP4T X 2 65OHM 16TSSOP

IC SWITCH SP4T X 2 65OHM 16TSSOP

Buy Now Datasheet
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - RS2252XTSS16 - 892366-RS2252XTSS16 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - RS2252XTSS16
892366-RS2252XTSS16
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - RS2252XTSS16 892366-RS2252XTSS16
Manufacturer: Runic Technology Win Source Part Number: 892366-RS2252XTSS16 Operating Temperature Range: -40°C ~ 125°C (TA) Package: Reel - TR Package: 16-TSSOP (0.173", 4.40mm Width) Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 16-TSSOP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited Quantity per package: 8000 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 11 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.9000 Other Part Number: 3565-RS2252XTSS16TR, 3565-RS2252XTSS16CT

Manufacturer: Runic Technology
Win Source Part Number: 892366-RS2252XTSS16
Operating Temperature Range: -40°C ~ 125°C (TA)
Package: Reel - TR
Package: 16-TSSOP (0.173", 4.40mm Width)
Mounting: Surface Mount
Categories: Integrated Circuits (ICs)
Case / Package: 16-TSSOP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited
Quantity per package: 8000
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 11 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.9000
Other Part Number: 3565-RS2252XTSS16TR, 3565-RS2252XTSS16CT

Buy Now Datasheet
Singapore, Singapore
65OHM Analog Switch and Multiplexer IC
747-RS2252XTSS16
65OHM Analog Switch and Multiplexer IC 747-RS2252XTSS16
IC SWITCH SP4T X 2 65OHM 16TSSOP Product overview: RS2252XTSS16 from Runic Technology is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 65OHM. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, 65OHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-RS2252XTSS16 can be used for catalog matching and distributor lookup.

IC SWITCH SP4T X 2 65OHM 16TSSOP Product overview: RS2252XTSS16 from Runic Technology is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 65OHM. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, 65OHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-RS2252XTSS16 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Interface - Analog Switches, Multiplexers, Demultiplexers - RS2252XTSS16 - Lingto Electronic Limited
Shenzhen, China
Interface - Analog Switches, Multiplexers, Demultiplexers
RS2252XTSS16
Interface - Analog Switches, Multiplexers, Demultiplexers RS2252XTSS16
IC MUX/DEMUX DUAL 4X1 16TSSOP

IC MUX/DEMUX DUAL 4X1 16TSSOP

Supplier's Site Datasheet
Analog Switches, Multiplexers, Demultiplexers - RS2252XTSS16 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog Switches, Multiplexers, Demultiplexers
RS2252XTSS16
Analog Switches, Multiplexers, Demultiplexers RS2252XTSS16
2 Circuit IC Switch 4:1 65Ohm 16-TSSOP

2 Circuit IC Switch 4:1 65Ohm 16-TSSOP

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers
Product Number 3565-RS2252XTSS16TR-ND 892366-RS2252XTSS16 747-RS2252XTSS16 RS2252XTSS16 RS2252XTSS16
Product Name Analog Switches, Multiplexers, Demultiplexers Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - RS2252XTSS16 65OHM Analog Switch and Multiplexer IC Interface - Analog Switches, Multiplexers, Demultiplexers Analog Switches, Multiplexers, Demultiplexers
Configuration 4x1 4x1
Supply Voltage (VS) 2.5 to 5.5 volts
Ron 65 ohms 1.5 ohms 1.5 ohms 65 ohms
Bandwidth 180 MHz 180 MHz 180 MHz 180 MHz
tON 70 ns
Unlock Full Specs
to access all available technical data