IC SWITCH SP8T X 1 58OHM 16TSSOP Product overview: RS2251XTSS16 from Runic Technology is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 58OHM. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, 58OHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-RS2251XTSS16 can be used for catalog matching and distributor lookup.
1 Circuit IC Switch 8:1 58Ohm 16-TSSOP
1 Circuit IC Switch 8:1 58Ohm 16-TSSOP
IC SWITCH SP8T X 1 58OHM 16TSSOP
Manufacturer: Runic Technology
Win Source Part Number: 892365-RS2251XTSS16
Operating Temperature Range: -40°C ~ 125°C (TA)
Package: Reel - TR
Package: 16-TSSOP (0.173", 4.40mm Width)
Mounting: Surface Mount
Categories: Integrated Circuits (ICs)
Case / Package: 16-TSSOP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 89 pct.
Supply and Demand Status: Limited
Quantity per package: 8000
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 11 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.9000
Other Part Number: 3565-RS2251XTSS16TR,
1 Circuit IC Switch 8:1 58Ohm 16-TSSOP
IC MUX/DEMUX 8X1 16TSSOP
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers |
| Product Number | 747-RS2251XTSS16 | 3565-RS2251XTSS16CT-ND | 892365-RS2251XTSS16 | RS2251XTSS16 | RS2251XTSS16 |
| Product Name | 58OHM Analog Switch and Multiplexer IC | Analog Switches, Multiplexers, Demultiplexers | Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - RS2251XTSS16 | Analog Switches, Multiplexers, Demultiplexers | Interface - Analog Switches, Multiplexers, Demultiplexers |
| Standards and Certifications | RoHS | RoHS | |||
| Ron | 1.5 ohms | 58 ohms | 58 ohms | 1.5 ohms | |
| Bandwidth | 180 MHz | 180 MHz | 180 MHz | 180 MHz | |
| Operating Temperature | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |
| Package Type | Tape & Reel (TR) | TSSOP; "16-TSSOP | SSOP; SOP; TSSOP; 16-TSSOP | SSOP; SOP; TSSOP; 16-TSSOP (0.173\", 4.40mm Width) |