IC USB SWITCH DPDT 10MSOP Product overview: RS2228XN from Runic Technology is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches - Special Purpose ICs, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 780-RS2228XN can be used for catalog matching and distributor lookup.
Audio, Telecommunications, USB Switch IC 2 Channel 10-MSOP
Audio, Telecommunications, USB Switch IC 2 Channel 10-MSOP
IC USB SWITCH DPDT 10MSOP
Audio, Telecommunications, USB Switch IC 2 Channel 10-MSOP
| ERSAELECTRONICS PTE. LTD. | DigiKey | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | IC Analog Multiplexers | IC Analog Switches | IC Analog Multiplexers |
| Product Number | 780-RS2228XN | 3565-RS2228XNCT-ND | RS2228XN |
| Product Name | Analog Switch and Multiplexer IC | Analog Switches - Special Purpose | Analog Switches - Special Purpose |
| Standards and Certifications | RoHS | RoHS | |
| Bandwidth | 550 MHz | 550 MHz | |
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |
| Package Type | Tape & Reel (TR) | MSOP; "10-TFSOP, 10-MSOP | SOP; MSOP; 10-TFSOP, 10-MSOP (0.118\", 3.00mm Width) |