Manufacturer: Runic Technology
Win Source Part Number: 850408-RS2105XN
Features: 2 Circuit IC Switch
Package: Reel - TR
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited
Quantity per package: 8000
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 11 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.9000
Other Part Number: 3565-RS2105XNCT, 3565-RS2105XNTR
IC SWITCH SPDT X 2 1OHM 10MSOP Product overview: RS2105XN from Runic Technology is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1OHM. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, 1OHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-RS2105XN can be used for catalog matching and distributor lookup.
2 Circuit IC Switch 2:1 1Ohm 10-MSOP
2 Circuit IC Switch 2:1 1Ohm 10-MSOP
IC SWITCH SPDT X 2 1OHM 10MSOP
IC SWITCH DUAL SPDT 10MSOP
2 Circuit IC Switch 2:1 1Ohm 10-MSOP
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers |
| Product Number | 850408-RS2105XN | 747-RS2105XN | 3565-RS2105XNCT-ND | RS2105XN | RS2105XN |
| Product Name | Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - RS2105XN | 1OHM Analog Switch and Multiplexer IC | Analog Switches, Multiplexers, Demultiplexers | Interface - Analog Switches, Multiplexers, Demultiplexers | Analog Switches, Multiplexers, Demultiplexers |
| Standards and Certifications | RoHS | RoHS | |||
| Ron | 0.0400 ohms | 1 ohms | 0.0400 ohms | 1 ohms | |
| Bandwidth | 30 MHz | 30 MHz | 30 MHz | 30 MHz | |
| Operating Temperature | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | ||
| Package Type | Tape & Reel (TR) | MSOP; "10-TFSOP, 10-MSOP | SOP; MSOP; 10-TFSOP, 10-MSOP (0.118\", 3.00mm Width) |