RUNIC Technology Limited Analog Switches, Multiplexers, Demultiplexers RS2103XH

Description
1 Circuit IC Switch 2:1 1Ohm SOT-23-6
Request a Quote Datasheet
Description
1 Circuit IC Switch 2:1 1Ohm SOT-23-6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Analog Switches, Multiplexers, Demultiplexers - 3565-RS2103XHTR-ND - DigiKey
Thief River Falls, MN, United States
Analog Switches, Multiplexers, Demultiplexers
3565-RS2103XHTR-ND
Analog Switches, Multiplexers, Demultiplexers 3565-RS2103XHTR-ND
1 Circuit IC Switch 2:1 1Ohm SOT-23-6

1 Circuit IC Switch 2:1 1Ohm SOT-23-6

Buy Now Datasheet
Analog Switches, Multiplexers, Demultiplexers - 3565-RS2103XHCT-ND - DigiKey
Thief River Falls, MN, United States
Analog Switches, Multiplexers, Demultiplexers
3565-RS2103XHCT-ND
Analog Switches, Multiplexers, Demultiplexers 3565-RS2103XHCT-ND
1 Circuit IC Switch 2:1 1Ohm SOT-23-6

1 Circuit IC Switch 2:1 1Ohm SOT-23-6

Buy Now Datasheet
Analog Switches, Multiplexers, Demultiplexers - 3565-RS2103XHDKR-ND - DigiKey
Thief River Falls, MN, United States
Analog Switches, Multiplexers, Demultiplexers
3565-RS2103XHDKR-ND
Analog Switches, Multiplexers, Demultiplexers 3565-RS2103XHDKR-ND
IC SWITCH SPDT X 1 1OHM SOT23-6

IC SWITCH SPDT X 1 1OHM SOT23-6

Buy Now Datasheet
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - RS2103XH - 850394-RS2103XH - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - RS2103XH
850394-RS2103XH
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - RS2103XH 850394-RS2103XH
Manufacturer: Runic Technology Win Source Part Number: 850394-RS2103XH Features: 1 Circuit IC Switch Package: Reel - TR Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 87 pct. Supply and Demand Status: Limited Quantity per package: 30000 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 11 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.9000 Other Part Number: 3565-RS2103XHCT, 3565-RS2103XHTR

Manufacturer: Runic Technology
Win Source Part Number: 850394-RS2103XH
Features: 1 Circuit IC Switch
Package: Reel - TR
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 87 pct.
Supply and Demand Status: Limited
Quantity per package: 30000
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 11 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.9000
Other Part Number: 3565-RS2103XHCT, 3565-RS2103XHTR

Buy Now Datasheet
Singapore, Singapore
1OHM SOT23 Analog Switch and Multiplexer IC
747-RS2103XH
1OHM SOT23 Analog Switch and Multiplexer IC 747-RS2103XH
IC SWITCH SPDT X 1 1OHM SOT23-6 Product overview: RS2103XH from Runic Technology is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1OHM, SOT23. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, 1OHM, SOT23. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-RS2103XH can be used for catalog matching and distributor lookup.

IC SWITCH SPDT X 1 1OHM SOT23-6 Product overview: RS2103XH from Runic Technology is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1OHM, SOT23. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, 1OHM, SOT23. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-RS2103XH can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Analog Switches, Multiplexers, Demultiplexers - RS2103XH - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog Switches, Multiplexers, Demultiplexers
RS2103XH
Analog Switches, Multiplexers, Demultiplexers RS2103XH
1 Circuit IC Switch 2:1 1Ohm SOT-23-6

1 Circuit IC Switch 2:1 1Ohm SOT-23-6

Buy Now Datasheet
Interface - Analog Switches, Multiplexers, Demultiplexers - RS2103XH - Lingto Electronic Limited
Shenzhen, China
Interface - Analog Switches, Multiplexers, Demultiplexers
RS2103XH
Interface - Analog Switches, Multiplexers, Demultiplexers RS2103XH
IC SWITCH SPDT SOT23-6

IC SWITCH SPDT SOT23-6

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers
Product Number 3565-RS2103XHTR-ND 850394-RS2103XH 747-RS2103XH RS2103XH RS2103XH
Product Name Analog Switches, Multiplexers, Demultiplexers Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - RS2103XH 1OHM SOT23 Analog Switch and Multiplexer IC Analog Switches, Multiplexers, Demultiplexers Interface - Analog Switches, Multiplexers, Demultiplexers
Configuration 2x1
Supply Voltage (VS) 1.8 to 5.5 volts
Ron 1 ohms 0.0400 ohms 1 ohms 0.0400 ohms
Bandwidth 30 MHz 30 MHz 30 MHz 30 MHz
tON 50 ns
Unlock Full Specs
to access all available technical data