2 Circuit IC Switch 2:1 4Ohm 10-MSOP
2 Circuit IC Switch 2:1 4Ohm 10-MSOP
IC SWITCH SPDT X 2 4OHM 10MSOP
IC SWITCH SPDT X 2 4OHM 10MSOP Product overview: RS2102XN from Runic Technology is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4OHM. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, 4OHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-RS2102XN can be used for catalog matching and distributor lookup.
Manufacturer: Runic Technology
Win Source Part Number: 892361-RS2102XN
Operating Temperature Range: -40°C ~ 125°C
Package: Reel - TR
Package: 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Mounting: Surface Mount
Categories: Integrated Circuits (ICs)
Case / Package: 10-MSOP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited
Quantity per package: 8000
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 11 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.9000
Other Part Number: 3565-RS2102XNTR, 3565-RS2102XNCT
IC SWITCH DUAL SPDT 10MSOP
2 Circuit IC Switch 2:1 4Ohm 10-MSOP
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers |
| Product Number | 3565-RS2102XNTR-ND | 747-RS2102XN | 892361-RS2102XN | RS2102XN | RS2102XN |
| Product Name | Analog Switches, Multiplexers, Demultiplexers | 4OHM Analog Switch and Multiplexer IC | Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - RS2102XN | Interface - Analog Switches, Multiplexers, Demultiplexers | Analog Switches, Multiplexers, Demultiplexers |
| Configuration | 2x1 | ||||
| Supply Voltage (VS) | 1.8 to 5.5 volts | ||||
| Ron | 4 ohms | 0.1000 ohms | 0.1000 ohms | 4 ohms | |
| Bandwidth | 120 MHz | 120 MHz | 120 MHz | 120 MHz | |
| tON | 29 ns |