1 Circuit IC Switch 2:1 4Ohm SC-70-6 (SOT-363)
1 Circuit IC Switch 2:1 4Ohm SC-70-6 (SOT-363)
IC SWITCH SPDT X 1 4OHM SC70-6
Manufacturer: Runic Technology
Win Source Part Number: 850292-RS2101XC6
Features: 1 Circuit IC Switch
Package: Reel - TR
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited
Quantity per package: 30000
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 11 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.9000
Other Part Number: 3565-RS2101XC6CT, 3565-RS2101XC6TR
IC SWITCH SPDT X 1 4OHM SC70-6 Product overview: RS2101XC6 from Runic Technology is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4OHM. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, 4OHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-RS2101XC6 can be used for catalog matching and distributor lookup.
1 Circuit IC Switch 2:1 4Ohm SC-70-6 (SOT-363)
IC SWITCH SPDT SC70-6
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers |
| Product Number | 3565-RS2101XC6CT-ND | 850292-RS2101XC6 | 747-RS2101XC6 | RS2101XC6 | RS2101XC6 |
| Product Name | Analog Switches, Multiplexers, Demultiplexers | Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - RS2101XC6 | 4OHM Analog Switch and Multiplexer IC | Analog Switches, Multiplexers, Demultiplexers | Interface - Analog Switches, Multiplexers, Demultiplexers |
| Configuration | 2x1 | ||||
| Supply Voltage (VS) | 1.8 to 5.5 volts | ||||
| Ron | 4 ohms | 0.1000 ohms | 4 ohms | 0.1000 ohms | |
| Bandwidth | 120 MHz | 120 MHz | 120 MHz | 120 MHz | |
| tON | 29 ns |