Manufacturer: Runic Technology
Win Source Part Number: 850490-RS2057XC6
Features: 1 Circuit IC Switch
Package: Reel - TR
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 73 pct.
Supply and Demand Status: Limited
Quantity per package: 30000
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 11 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.9000
Other Part Number: 3565-RS2057XC6CT, 3565-RS2057XC6TR
1 Circuit IC Switch 2:1 8Ohm SC-70-6 (SOT-363)
1 Circuit IC Switch 2:1 8Ohm SC-70-6 (SOT-363)
IC SWITCH SPDT X 1 8OHM SC70-6
IC SWITCH SPDT X 1 8OHM SC70-6 Product overview: RS2057XC6 from Runic Technology is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8OHM. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, 8OHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-RS2057XC6 can be used for catalog matching and distributor lookup.
1 Circuit IC Switch 2:1 8Ohm SC-70-6 (SOT-363)
IC SWITCH SPDT SC70-6
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers |
| Product Number | 850490-RS2057XC6 | 3565-RS2057XC6TR-ND | 747-RS2057XC6 | RS2057XC6 | RS2057XC6 |
| Product Name | Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - RS2057XC6 | Analog Switches, Multiplexers, Demultiplexers | 8OHM Analog Switch and Multiplexer IC | Analog Switches, Multiplexers, Demultiplexers | Interface - Analog Switches, Multiplexers, Demultiplexers |
| Configuration | 2x1 | ||||
| Supply Voltage (VS) | 1.8 to 5.5 volts | ||||
| Ron | 8 ohms | 0.1500 ohms | 8 ohms | 0.1500 ohms | |
| Bandwidth | 300 MHz | 300 MHz | 300 MHz | 300 MHz | |
| tON | 30 ns |