IC CMOS 1 CIRCUIT SOT23-5 Product overview: RS121XF from Runic Technology is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT23. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, SOT23, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-RS121XF can be used for catalog matching and distributor lookup.
CMOS Amplifier 1 Circuit Rail-to-Rail SOT-23-5
CMOS Amplifier 1 Circuit Rail-to-Rail SOT-23-5
IC OP AMP 1CH SOT-23-5
Manufacturer: Runic Technology
Win Source Part Number: 892325-RS121XF
Operating Temperature Range: -40°C ~ 125°C
Features: CMOS Amplifier Circuit Rail-to-Rail SOT-23-5
Package: Reel - TR
Package: SC-74A, SOT-753
Mounting: Surface Mount
Categories: Integrated Circuits (ICs)
Case / Package: SOT-23-5
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited
Quantity per package: 30000
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 11 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.33.1000
Other Part Number: 3565-RS121XFCT, 3565-RS121XFTR
CMOS Amplifier 1 Circuit Rail-to-Rail SOT-23-5
IC CMOS 1 CIRCUIT SOT23-5
IC CMOS 1 CIRCUIT SOT23-5
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | 687-RS121XF | 3565-RS121XFCT-ND | 892325-RS121XF | RS121XF | RS121XF | RS121XF |
| Product Name | SOT23 Operational Amplifier IC | Instrumentation, Op Amps, Buffer Amps | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - RS121XF | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps |
| Standards | RoHS | RoHS | ||||
| Slew Rate | 0.0500 V/µs | 0.0500 V/µs | 0.0500 V/µs | 5.00E-8 V/µs | ||
| Bandwidth | 0.1500 MHz | |||||
| Operating Temperature | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | ||
| Package Type | Tape & Reel (TR) | SOT; SC-74A, SOT-753 | SOT; SOT23; SOT-23-5 | SOT; SC-74A, SOT-753 | Surface Mount |