Win Source Part Number: 1340125-RS0108YQ20
Category: Integrated Circuits (ICs) - Logic - Translators, Level Shifters
Package: Tape & Reel
Number of Circuits: 1
Standard Package: 4,000
Output Type: Open Drain, Push-Pull
Data Rate: 24Mbps
Translator Type: Voltage Level
Channel Type: Bidirectional
Channels per Circuit: 8
Voltage - VCCA: 1.65 V ~ 5.5 V
Voltage - VCCB: 2.3 V ~ 5.5 V
Mounting Type: Surface Mount
Package / Case: 20-TSSOP (0.173", 4.40mm Width)
Supplier Device Package: 20-TSSOP
Temperature Range - Operating: -40°C ~ 85°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 45 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Runic Technology
Base Product Number: RS0108
Voltage Level Translator Bidirectional 1 Circuit 8 Channel 24Mbps 20-TSSOP
Voltage Level Translator Bidirectional 1 Circuit 8 Channel 24Mbps 20-TSSOP
IC XLTR VL BIDIR 20-TSSOP
IC TRANSLATOR BIDIR 20TSSOP
IC TRNSLTR BIDIRECTIONAL 20TSSOP
Voltage Level Translator Bidirectional 1 Circuit 8 Channel 24Mbps 20-TSSOP
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Logic Level Translators | Logic Level Translators | Logic Level Translators | Logic Level Translators | Logic Level Translators |
| Product Number | 1340125-RS0108YQ20 | 3565-RS0108YQ20CT-ND | RS0108YQ20 | RS0108YQ20 | RS0108YQ20 |
| Product Name | Integrated Circuits (ICs) - Logic - Translators, Level Shifters | Translators, Level Shifters | Integrated Circuits (ICs) - Logic - Translators, Level Shifters | Logic - Translators, Level Shifters | Translators, Level Shifters |
| Package Type | SSOP | TSSOP; "20-TSSOP (0.173"", 4.40mm Width)" | SSOP; TSSOP | SSOP; TSSOP; 20-TSSOP (0.173\", 4.40mm Width) |