RUNIC Technology Limited Logic - Logic - Translators, Level Shifters - RS0102YH8 RS0102YH8

Description
Manufacturer: Runic Technology Win Source Part Number: 892317-RS0102YH8 Operating Temperature Range: -40°C ~ 85°C (TA) Features: Voltage Level Translator Bidirectional 1 Circuit 2 Channel 24Mbps SOT-23-8 Package: Reel - TR Package: SOT-23-8 Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: SOT-23-8 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Limited Quantity per package: 30000 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 11 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.9000 Other Part Number: 3565-RS0102YH8TR, 3565-RS0102YH8CT
Request a Quote Datasheet
Description
Manufacturer: Runic Technology Win Source Part Number: 892317-RS0102YH8 Operating Temperature Range: -40°C ~ 85°C (TA) Features: Voltage Level Translator Bidirectional 1 Circuit 2 Channel 24Mbps SOT-23-8 Package: Reel - TR Package: SOT-23-8 Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: SOT-23-8 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Limited Quantity per package: 30000 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 11 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.9000 Other Part Number: 3565-RS0102YH8TR, 3565-RS0102YH8CT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Translators, Level Shifters - RS0102YH8 - 892317-RS0102YH8 - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Translators, Level Shifters - RS0102YH8
892317-RS0102YH8
Logic - Logic - Translators, Level Shifters - RS0102YH8 892317-RS0102YH8
Manufacturer: Runic Technology Win Source Part Number: 892317-RS0102YH8 Operating Temperature Range: -40°C ~ 85°C (TA) Features: Voltage Level Translator Bidirectional 1 Circuit 2 Channel 24Mbps SOT-23-8 Package: Reel - TR Package: SOT-23-8 Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: SOT-23-8 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Limited Quantity per package: 30000 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 11 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.9000 Other Part Number: 3565-RS0102YH8TR, 3565-RS0102YH8CT

Manufacturer: Runic Technology
Win Source Part Number: 892317-RS0102YH8
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: Voltage Level Translator Bidirectional 1 Circuit 2 Channel 24Mbps SOT-23-8
Package: Reel - TR
Package: SOT-23-8
Mounting: Surface Mount
Categories: Integrated Circuits (ICs)
Case / Package: SOT-23-8
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 82 pct.
Supply and Demand Status: Limited
Quantity per package: 30000
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 11 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.9000
Other Part Number: 3565-RS0102YH8TR, 3565-RS0102YH8CT

Buy Now Datasheet
Translators, Level Shifters - 3565-RS0102YH8TR-ND - DigiKey
Thief River Falls, MN, United States
Translators, Level Shifters
3565-RS0102YH8TR-ND
Translators, Level Shifters 3565-RS0102YH8TR-ND
Voltage Level Translator Bidirectional 1 Circuit 2 Channel 24Mbps SOT-23-8

Voltage Level Translator Bidirectional 1 Circuit 2 Channel 24Mbps SOT-23-8

Buy Now Datasheet
Translators, Level Shifters - 3565-RS0102YH8CT-ND - DigiKey
Thief River Falls, MN, United States
Translators, Level Shifters
3565-RS0102YH8CT-ND
Translators, Level Shifters 3565-RS0102YH8CT-ND
Voltage Level Translator Bidirectional 1 Circuit 2 Channel 24Mbps SOT-23-8

Voltage Level Translator Bidirectional 1 Circuit 2 Channel 24Mbps SOT-23-8

Buy Now Datasheet
Translators, Level Shifters - 3565-RS0102YH8DKR-ND - DigiKey
Thief River Falls, MN, United States
Translators, Level Shifters
3565-RS0102YH8DKR-ND
Translators, Level Shifters 3565-RS0102YH8DKR-ND
IC XLTR VL BIDIR SOT-23-8

IC XLTR VL BIDIR SOT-23-8

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Translators, Level Shifters - RS0102YH8 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Translators, Level Shifters
RS0102YH8
Integrated Circuits (ICs) - Logic - Translators, Level Shifters RS0102YH8
IC TRANSLATOR BIDIR SOT23-8

IC TRANSLATOR BIDIR SOT23-8

Supplier's Site
Translators, Level Shifters - RS0102YH8 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Translators, Level Shifters
RS0102YH8
Translators, Level Shifters RS0102YH8
Voltage Level Translator Bidirectional 1 Circuit 2 Channel 24Mbps SOT-23-8

Voltage Level Translator Bidirectional 1 Circuit 2 Channel 24Mbps SOT-23-8

Buy Now Datasheet
Logic - Translators, Level Shifters - RS0102YH8 - Lingto Electronic Limited
Shenzhen, China
Logic - Translators, Level Shifters
RS0102YH8
Logic - Translators, Level Shifters RS0102YH8
IC TRNSLTR BIDIRECTIONAL SOT23-8

IC TRNSLTR BIDIRECTIONAL SOT23-8

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Logic Level Translators Logic Level Translators Logic Level Translators Logic Level Translators Logic Level Translators
Product Number 892317-RS0102YH8 3565-RS0102YH8TR-ND RS0102YH8 RS0102YH8 RS0102YH8
Product Name Logic - Logic - Translators, Level Shifters - RS0102YH8 Translators, Level Shifters Integrated Circuits (ICs) - Logic - Translators, Level Shifters Translators, Level Shifters Logic - Translators, Level Shifters
Package Type SOT-23-8 SOT-23-8
Unlock Full Specs
to access all available technical data

Similar Products

Translator ICs - 1904901 - RS Components, Ltd.
RS Components, Ltd.
Specs
Logic Family BiCMOS
Package Type SSOP; Tssop
Output Type 3 state, open drain
View Details
SN74GTLPH1645 16-Bit LVTTL-to-GTLP Adjustable-Edge-Rate Bus Transceiver - 74GTLPH1645DGGRE4 - Texas Instruments
Specs
Logic Family TTL; GTL
Package Type TSSOP,TVSOP
Input Voltage 3.15 to 3.45 volts
View Details
Translators, Level Shifters - 1727-AXP1T34GWHCT-ND - DigiKey
Specs
Package Type TSSOP; 5-TSSOP, SC-70-5, SOT-353
Output Type Inverted
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details