RUNIC Technology Limited Translators, Level Shifters RS0101YH6

Description
Voltage Level Translator Bidirectional 1 Circuit 1 Channel 24Mbps SOT-23-6
Request a Quote Datasheet
Description
Voltage Level Translator Bidirectional 1 Circuit 1 Channel 24Mbps SOT-23-6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Translators, Level Shifters - 3565-RS0101YH6TR-ND - DigiKey
Thief River Falls, MN, United States
Translators, Level Shifters
3565-RS0101YH6TR-ND
Translators, Level Shifters 3565-RS0101YH6TR-ND
Voltage Level Translator Bidirectional 1 Circuit 1 Channel 24Mbps SOT-23-6

Voltage Level Translator Bidirectional 1 Circuit 1 Channel 24Mbps SOT-23-6

Buy Now Datasheet
Translators, Level Shifters - 3565-RS0101YH6CT-ND - DigiKey
Thief River Falls, MN, United States
Translators, Level Shifters
3565-RS0101YH6CT-ND
Translators, Level Shifters 3565-RS0101YH6CT-ND
Voltage Level Translator Bidirectional 1 Circuit 1 Channel 24Mbps SOT-23-6

Voltage Level Translator Bidirectional 1 Circuit 1 Channel 24Mbps SOT-23-6

Buy Now Datasheet
Translators, Level Shifters - 3565-RS0101YH6DKR-ND - DigiKey
Thief River Falls, MN, United States
Translators, Level Shifters
3565-RS0101YH6DKR-ND
Translators, Level Shifters 3565-RS0101YH6DKR-ND
IC XLTR VL BIDIR SOT-23-6

IC XLTR VL BIDIR SOT-23-6

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Translators, Level Shifters - 1370990-RS0101YH6 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Translators, Level Shifters
1370990-RS0101YH6
Integrated Circuits (ICs) - Logic - Translators, Level Shifters 1370990-RS0101YH6
Win Source Part Number: 1370990-RS0101YH6 Category: Integrated Circuits (ICs) - Logic - Translators, Level Shifters Temperature Range - Operating: -40°C ~ 85°C (TA) Fake Threat In the Open Market: 45 pct. MSL Level: 3 (168 Hours) Mfr: Runic Technology Package: Tape & Reel Product Status: Active Package / Case: SOT-23-6 Supplier Device Package: SOT-23-6 Base Product Number: RS0101 Mounting Type: Surface Mount HTSUS: 8542.39.0001 REACH Status: REACH Unaffected ECCN: EAR99 Output Type: Open Drain, Push-Pull Data Rate: 24Mbps Number of Circuits: 1 Channel Type: Bidirectional Translator Type: Voltage Level Channels per Circuit: 1 Voltage - VCCA: 1.65 V ~ 5.5 V Voltage - VCCB: 2.3 V ~ 5.5 V

Win Source Part Number: 1370990-RS0101YH6
Category: Integrated Circuits (ICs) - Logic - Translators, Level Shifters
Temperature Range - Operating: -40°C ~ 85°C (TA)
Fake Threat In the Open Market: 45 pct.
MSL Level: 3 (168 Hours)
Mfr: Runic Technology
Package: Tape & Reel
Product Status: Active
Package / Case: SOT-23-6
Supplier Device Package: SOT-23-6
Base Product Number: RS0101
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
REACH Status: REACH Unaffected
ECCN: EAR99
Output Type: Open Drain, Push-Pull
Data Rate: 24Mbps
Number of Circuits: 1
Channel Type: Bidirectional
Translator Type: Voltage Level
Channels per Circuit: 1
Voltage - VCCA: 1.65 V ~ 5.5 V
Voltage - VCCB: 2.3 V ~ 5.5 V

Buy Now Datasheet
Logic - Translators, Level Shifters - RS0101YH6 - Lingto Electronic Limited
Shenzhen, China
Logic - Translators, Level Shifters
RS0101YH6
Logic - Translators, Level Shifters RS0101YH6
IC TRNSLTR BIDIRECTIONAL SOT23-6

IC TRNSLTR BIDIRECTIONAL SOT23-6

Supplier's Site Datasheet
Translators, Level Shifters - RS0101YH6 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Translators, Level Shifters
RS0101YH6
Translators, Level Shifters RS0101YH6
Voltage Level Translator Bidirectional 1 Circuit 1 Channel 24Mbps SOT-23-6

Voltage Level Translator Bidirectional 1 Circuit 1 Channel 24Mbps SOT-23-6

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Translators, Level Shifters - RS0101YH6 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Translators, Level Shifters
RS0101YH6
Integrated Circuits (ICs) - Logic - Translators, Level Shifters RS0101YH6
IC TRANSLATOR BIDIR SOT23-6

IC TRANSLATOR BIDIR SOT23-6

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Level Translators Logic Level Translators Logic Level Translators Logic Level Translators Logic Level Translators
Product Number 3565-RS0101YH6TR-ND 1370990-RS0101YH6 RS0101YH6 RS0101YH6 RS0101YH6
Product Name Translators, Level Shifters Integrated Circuits (ICs) - Logic - Translators, Level Shifters Logic - Translators, Level Shifters Translators, Level Shifters Integrated Circuits (ICs) - Logic - Translators, Level Shifters
Package Type SOT-23-6 SOT-23-6
Unlock Full Specs
to access all available technical data

Similar Products

Translator ICs - 1904901 - RS Components, Ltd.
RS Components, Ltd.
Specs
Logic Family BiCMOS
Package Type SSOP; Tssop
Output Type 3 state, open drain
View Details
Translators, Level Shifters - 1727-6309-2-ND - DigiKey
Specs
Package Type SSOP; "48-BSSOP (0.295"", 7.50mm Width)"
Output Type 3-State; Inverted
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
3 suppliers
Translators, Level Shifters - SN54SLC8T245PWTSEP - Quarktwin Technology Ltd.
Specs
Package Type SSOP; TSSOP; 24-TSSOP (0.173\", 4.40mm Width)
Output Type 3-State; 3-State
Features RoHS
View Details