Ruland Manufacturing Co., Inc. Jaw Coupling Hub Style MJC51

Description
Features Zero backlash Balanced design Replaceable spider RoHS2 and REACH Compliant Maximum speed: 8,000 RPM Bore tolerance: +.001"/-.000" +.03mm/-.00mm Temperature Range: -10°F to 180°F -23°C to 82°C Material Aluminum hubs are standard Stainless steel hubs are available upon request
Description
Features Zero backlash Balanced design Replaceable spider RoHS2 and REACH Compliant Maximum speed: 8,000 RPM Bore tolerance: +.001"/-.000" +.03mm/-.00mm Temperature Range: -10°F to 180°F -23°C to 82°C Material Aluminum hubs are standard Stainless steel hubs are available upon request

Suppliers

Company
Product
Description
Supplier Links
Jaw Coupling Hub - Style MJC51 - Ruland Manufacturing Co., Inc.
Marlborough, MA, USA
Jaw Coupling Hub
Style MJC51
Jaw Coupling Hub Style MJC51
Features Zero backlash Balanced design Replaceable spider RoHS2 and REACH Compliant Maximum speed: 8,000 RPM Bore tolerance: +.001"/-.000" +.03mm/-.00mm Temperature Range: -10°F to 180°F -23°C to 82°C Material Aluminum hubs are standard Stainless steel hubs are available upon request

Features

  • Zero backlash
  • Balanced design
  • Replaceable spider
  • RoHS2 and REACH Compliant
  • Maximum speed: 8,000 RPM
  • Bore tolerance:
    • +.001"/-.000"
    • +.03mm/-.00mm
  • Temperature Range:
    • -10°F to 180°F
    • -23°C to 82°C

Material

  • Aluminum hubs are standard
  • Stainless steel hubs are available upon request
Buy Now

Technical Specifications

  Ruland Manufacturing Co., Inc.
Product Category Flexible Couplings
Product Number Style MJC51
Product Name Jaw Coupling Hub
Coupling Type Spider
Rated Torque 441 to 551 In-lbs (508 to 636 kg-cm)
Rated Speed 8000 rpm
Torsional Stiffness 253 to 201 in-lb/deg (476 to 379 mN-m/arcmin)
Units Metric Design
Unlock Full Specs
to access all available technical data

Similar Products

KHK GC2-40, Module 2, 40 Tooth, Gear Couplings Inner Hubs - gc2-40 - KHK USA, Inc.
Specs
Bore Diameter 3.31 inch (84 mm)
Coupling Diameter 3.15 inch (80 mm)
View Details
Bellows Coupling 30 N·m [Ø16/Ø16 mm] - 1-4413.0021 - Hottinger Brüel & Kjær A/S
Specs
Coupling Type Metal Bellows
Rated Torque 265 In-lbs (306 kg-cm)
Rated Speed 20000 rpm
View Details
Keyless Shaft Locking Assembly - LD220 - Chengdu Leno Machinery Co., Ltd.
Chengdu Leno Machinery Co., Ltd.
Specs
Coupling Type Shaft-Hub Locking Devices
Units Metric Design
Bore Diameter 0.5906 to 2.76 inch (15 to 70 mm)
View Details
Flexible Couplings - 132161 - RS Components, Ltd.
RS Components, Ltd.
Specs
Units Metric Design
Coupling Diameter 1 inch (25.4 mm)
View Details