Ruland Manufacturing Co., Inc. Jaw Coupling Hub Style MJC15

Description
Features Zero backlash Balanced design Replaceable spider RoHS2 and REACH Compliant Maximum speed: 8,000 RPM Bore tolerance: +.001"/-.000" +.03mm/-.00mm Temperature Range: -10°F to 180°F -23°C to 82°C Material Aluminum hubs are standard Stainless steel hubs are available upon request
Description
Features Zero backlash Balanced design Replaceable spider RoHS2 and REACH Compliant Maximum speed: 8,000 RPM Bore tolerance: +.001"/-.000" +.03mm/-.00mm Temperature Range: -10°F to 180°F -23°C to 82°C Material Aluminum hubs are standard Stainless steel hubs are available upon request

Suppliers

Company
Product
Description
Supplier Links
Jaw Coupling Hub - Style MJC15 - Ruland Manufacturing Co., Inc.
Marlborough, MA, USA
Jaw Coupling Hub
Style MJC15
Jaw Coupling Hub Style MJC15
Features Zero backlash Balanced design Replaceable spider RoHS2 and REACH Compliant Maximum speed: 8,000 RPM Bore tolerance: +.001"/-.000" +.03mm/-.00mm Temperature Range: -10°F to 180°F -23°C to 82°C Material Aluminum hubs are standard Stainless steel hubs are available upon request

Features

  • Zero backlash
  • Balanced design
  • Replaceable spider
  • RoHS2 and REACH Compliant
  • Maximum speed: 8,000 RPM
  • Bore tolerance:
    • +.001"/-.000"
    • +.03mm/-.00mm
  • Temperature Range:
    • -10°F to 180°F
    • -23°C to 82°C

Material

  • Aluminum hubs are standard
  • Stainless steel hubs are available upon request
Buy Now

Technical Specifications

  Ruland Manufacturing Co., Inc.
Product Category Flexible Couplings
Product Number Style MJC15
Product Name Jaw Coupling Hub
Coupling Type Spider
Rated Torque 4.42 to 15.93 In-lbs (5.1 to 18.37 kg-cm)
Rated Speed 8000 rpm
Torsional Stiffness 8.23 to 2.21 in-lb/deg (15.5 to 4.17 mN-m/arcmin)
Units Metric Design
Unlock Full Specs
to access all available technical data

Similar Products

KHK GC1-12SJ20, Module 2, 25 Tooth, Gear Couplings Inner Hubs - gc1-12sj20 - KHK USA, Inc.
Specs
Bore Diameter 2.13 inch (54 mm)
Coupling Diameter 1.97 inch (50 mm)
View Details
Keyless Shaft Locking Assembly - LD081 - Chengdu Leno Machinery Co., Ltd.
Chengdu Leno Machinery Co., Ltd.
Specs
Coupling Type Shaft-Hub Locking Devices
Units Metric Design
Bore Diameter 0.7480 to 6.3 inch (19 to 160 mm)
View Details
Flexible Coupling Flectors - 8100710 - RS Components, Ltd.
Specs
Coupling Type Gear / Multi-Jaw; Gear coupling
Units Metric Design
Coupling Diameter 1.57 inch (40 mm)
View Details