Ruland Manufacturing Co., Inc. Jaw Coupling Hub Style JC21

Description
Features Zero backlash Balanced design Replaceable spider RoHS2 and REACH Compliant Maximum speed: 8,000 RPM Bore tolerance: +.001"/-.000" +.03mm/-.00mm Temperature Range: -10°F to 180°F -23°C to 82°C Material Aluminum hubs are standard Stainless steel hubs are available upon request
Description
Features Zero backlash Balanced design Replaceable spider RoHS2 and REACH Compliant Maximum speed: 8,000 RPM Bore tolerance: +.001"/-.000" +.03mm/-.00mm Temperature Range: -10°F to 180°F -23°C to 82°C Material Aluminum hubs are standard Stainless steel hubs are available upon request

Suppliers

Company
Product
Description
Supplier Links
Jaw Coupling Hub - Style JC21 - Ruland Manufacturing Co., Inc.
Marlborough, MA, USA
Jaw Coupling Hub
Style JC21
Jaw Coupling Hub Style JC21
Features Zero backlash Balanced design Replaceable spider RoHS2 and REACH Compliant Maximum speed: 8,000 RPM Bore tolerance: +.001"/-.000" +.03mm/-.00mm Temperature Range: -10°F to 180°F -23°C to 82°C Material Aluminum hubs are standard Stainless steel hubs are available upon request

Features

  • Zero backlash
  • Balanced design
  • Replaceable spider
  • RoHS2 and REACH Compliant
  • Maximum speed: 8,000 RPM
  • Bore tolerance:
    • +.001"/-.000"
    • +.03mm/-.00mm
  • Temperature Range:
    • -10°F to 180°F
    • -23°C to 82°C

Material

  • Aluminum hubs are standard
  • Stainless steel hubs are available upon request
Buy Now

Technical Specifications

  Ruland Manufacturing Co., Inc.
Product Category Flexible Couplings
Product Number Style JC21
Product Name Jaw Coupling Hub
Coupling Type Spider
Rated Torque 36 to 174 In-lbs (41.51 to 201 kg-cm)
Rated Speed 8000 rpm
Torsional Stiffness 83.33 to 13.33 in-lb/deg (157 to 25.1 mN-m/arcmin)
Units English Design
Unlock Full Specs
to access all available technical data

Similar Products

Jaw Coupling -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Coupling Type Gear / Multi-Jaw
Units Metric Design
Bore Diameter 0.1181 to 2.36 inch (3 to 60 mm)
View Details
Flexible Star Coupling -  - Chengdu Leno Machinery Co., Ltd.
Chengdu Leno Machinery Co., Ltd.
Specs
Coupling Type Flexible Link; Star Coupling
Rated Torque 13.27 to 113274 In-lbs (15.31 to 130612 kg-cm)
Units Metric Design
View Details
KHK GC2-30, Module 2, 40 Tooth, Gear Couplings Inner Hubs - gc2-30 - KHK USA, Inc.
Specs
Bore Diameter 3.31 inch (84 mm)
Coupling Diameter 3.15 inch (80 mm)
View Details