Ruland Manufacturing Co., Inc. Jaw Coupling Hub Style JC16

Description
Features Zero backlash Balanced design Replaceable spider RoHS2 and REACH Compliant Maximum speed: 8,000 RPM Bore tolerance: +.001"/-.000" +.03mm/-.00mm Temperature Range: -10°F to 180°F -23°C to 82°C Material Aluminum hubs are standard Stainless steel hubs are available upon request
Description
Features Zero backlash Balanced design Replaceable spider RoHS2 and REACH Compliant Maximum speed: 8,000 RPM Bore tolerance: +.001"/-.000" +.03mm/-.00mm Temperature Range: -10°F to 180°F -23°C to 82°C Material Aluminum hubs are standard Stainless steel hubs are available upon request

Suppliers

Company
Product
Description
Supplier Links
Jaw Coupling Hub - Style JC16 - Ruland Manufacturing Co., Inc.
Marlborough, MA, USA
Jaw Coupling Hub
Style JC16
Jaw Coupling Hub Style JC16
Features Zero backlash Balanced design Replaceable spider RoHS2 and REACH Compliant Maximum speed: 8,000 RPM Bore tolerance: +.001"/-.000" +.03mm/-.00mm Temperature Range: -10°F to 180°F -23°C to 82°C Material Aluminum hubs are standard Stainless steel hubs are available upon request

Features

  • Zero backlash
  • Balanced design
  • Replaceable spider
  • RoHS2 and REACH Compliant
  • Maximum speed: 8,000 RPM
  • Bore tolerance:
    • +.001"/-.000"
    • +.03mm/-.00mm
  • Temperature Range:
    • -10°F to 180°F
    • -23°C to 82°C

Material

  • Aluminum hubs are standard
  • Stainless steel hubs are available upon request
Buy Now

Technical Specifications

  Ruland Manufacturing Co., Inc.
Product Category Flexible Couplings
Product Number Style JC16
Product Name Jaw Coupling Hub
Coupling Type Spider
Rated Torque 30 to 150 In-lbs (34.59 to 173 kg-cm)
Rated Speed 8000 rpm
Torsional Stiffness 41.66 to 9.25 in-lb/deg (78.45 to 17.42 mN-m/arcmin)
Units English Design
Unlock Full Specs
to access all available technical data

Similar Products

English C-Flex Lattice Servo Coupling -  - C-Flex Bearing Company
Specs
Coupling Type Flexible Disc
Rated Torque 12 to 300 In-lbs (13.84 to 346 kg-cm)
Rated Speed 3750 to 10000 rpm
View Details
Flexible Couplings - 132150 - RS Components, Ltd.
RS Components, Ltd.
Specs
Units Metric Design
Coupling Diameter 0.7520 inch (19.1 mm)
View Details
Rotex Coupling (Casted Materials) -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Coupling Type Rotex Coupling
Rated Torque 66.37 to 309735 In-lbs (76.53 to 357143 kg-cm)
Units Metric Design
View Details
Allen-Bradley / Rockwell Automation
Specs
Coupling Length 5.85 inch (149 mm)
View Details