Ruland Manufacturing Co., Inc. Jaw Coupling Hub Style JC12

Description
Features Zero backlash Balanced design Replaceable spider RoHS2 and REACH Compliant Maximum speed: 8,000 RPM Bore tolerance: +.001"/-.000" +.03mm/-.00mm Temperature Range: -10°F to 180°F -23°C to 82°C Material Aluminum hubs are standard Stainless steel hubs are available upon request
Description
Features Zero backlash Balanced design Replaceable spider RoHS2 and REACH Compliant Maximum speed: 8,000 RPM Bore tolerance: +.001"/-.000" +.03mm/-.00mm Temperature Range: -10°F to 180°F -23°C to 82°C Material Aluminum hubs are standard Stainless steel hubs are available upon request

Suppliers

Company
Product
Description
Supplier Links
Jaw Coupling Hub - Style JC12 - Ruland Manufacturing Co., Inc.
Marlborough, MA, USA
Jaw Coupling Hub
Style JC12
Jaw Coupling Hub Style JC12
Features Zero backlash Balanced design Replaceable spider RoHS2 and REACH Compliant Maximum speed: 8,000 RPM Bore tolerance: +.001"/-.000" +.03mm/-.00mm Temperature Range: -10°F to 180°F -23°C to 82°C Material Aluminum hubs are standard Stainless steel hubs are available upon request

Features

  • Zero backlash
  • Balanced design
  • Replaceable spider
  • RoHS2 and REACH Compliant
  • Maximum speed: 8,000 RPM
  • Bore tolerance:
    • +.001"/-.000"
    • +.03mm/-.00mm
  • Temperature Range:
    • -10°F to 180°F
    • -23°C to 82°C

Material

  • Aluminum hubs are standard
  • Stainless steel hubs are available upon request
Buy Now

Technical Specifications

  Ruland Manufacturing Co., Inc.
Product Category Flexible Couplings
Product Number Style JC12
Product Name Jaw Coupling Hub
Coupling Type Spider
Rated Torque 10 to 30 In-lbs (11.53 to 34.59 kg-cm)
Rated Speed 8000 rpm
Torsional Stiffness 8.77 to 2.46 in-lb/deg (16.51 to 4.63 mN-m/arcmin)
Units English Design
Unlock Full Specs
to access all available technical data

Similar Products

KHK GC2-20SJ25, Module 2, 40 Tooth, Gear Couplings Inner Hubs - gc2-20sj25 - KHK USA, Inc.
Specs
Bore Diameter 3.31 inch (84 mm)
Coupling Diameter 3.15 inch (80 mm)
View Details
DJM Disc Coupling -  - Chengdu Leno Machinery Co., Ltd.
Chengdu Leno Machinery Co., Ltd.
Specs
Rated Torque 1.54E6 In-lbs (1.77E6 kg-cm)
Bore Diameter 0.7874 to 11.42 inch (20 to 290 mm)
View Details
Flexible Coupling Flectors - 8087333 - RS Components, Ltd.
Specs
Coupling Type Curved jaw coupling
Units Metric Design
Coupling Diameter 3.15 inch (80 mm)
View Details