Ruland Manufacturing Co., Inc. Two-Piece Rigid Coupling | Inch SPX

Description
Features 3-piece styles available Precision honed bore on straight bore couplings Does not mar the shaft Nypatch® anti-vibration hardware Additional step bores available Opposing hardware on 2-piece styles RoHS2 and REACH Compliant Maximum speed: 4,000 RPM Bore tolerance: +.002”/+.0005” Temperature Range (Deg. F) Steel: -40° to 350° Stainless: -40° to 350°
Description
Features 3-piece styles available Precision honed bore on straight bore couplings Does not mar the shaft Nypatch® anti-vibration hardware Additional step bores available Opposing hardware on 2-piece styles RoHS2 and REACH Compliant Maximum speed: 4,000 RPM Bore tolerance: +.002”/+.0005” Temperature Range (Deg. F) Steel: -40° to 350° Stainless: -40° to 350°

Suppliers

Company
Product
Description
Supplier Links
Two-Piece Rigid Coupling | Inch - SPX - Ruland Manufacturing Co., Inc.
Marlborough, MA, USA
Two-Piece Rigid Coupling | Inch
SPX
Two-Piece Rigid Coupling | Inch SPX
Features 3-piece styles available Precision honed bore on straight bore couplings Does not mar the shaft Nypatch® anti-vibration hardware Additional step bores available Opposing hardware on 2-piece styles RoHS2 and REACH Compliant Maximum speed: 4,000 RPM Bore tolerance: +.002”/+.0005” Temperature Range (Deg. F) Steel: -40° to 350° Stainless: -40° to 350°

Features

  • 3-piece styles available
  • Precision honed bore on straight bore couplings
  • Does not mar the shaft
  • Nypatch® anti-vibration hardware
  • Additional step bores available
  • Opposing hardware on 2-piece styles
  • RoHS2 and REACH Compliant
  • Maximum speed: 4,000 RPM
  • Bore tolerance: +.002”/+.0005”
  • Temperature Range (Deg. F)
    Steel:-40° to 350°
    Stainless:-40° to 350°
Buy Now

Technical Specifications

  Ruland Manufacturing Co., Inc.
Product Category Rigid Couplings
Product Number SPX
Product Name Two-Piece Rigid Coupling | Inch
Design Two Piece Clamping Style; 3-Piece Shrink Disc Clamping Style (optional feature)
Features Opposing Screws (optional feature)
Material Stainless Steel; Carbon / Alloy Steel
Units English Design Arrangement
Unlock Full Specs
to access all available technical data

Similar Products

1/4
Keystone Electronics Corp.
Specs
Design One Piece Clamping Style
Material Brass
O.D. 0.5000 inch (12.7 mm)
View Details
Rigid Shaft Splined Sleeve Coupling -  - jbj Techniques Limited
Specs
Design One Piece Clamping Style
Material Stainless Steel; Carbon / Alloy Steel; Aluminum
Units English Design Arrangement; Metric Design Arrangement
View Details
Fittings, Couplings, and Distributors - 2171-CK-1/4-PK-4-KU-ND - DigiKey
Specs
Material Polyoxymethylene (POM)
View Details
CPX2:Two-Piece Clamp Style Rigid Coupling Without Keyway -  - Hangzhou Chinabase Machinery Co., Ltd.
Specs
Design Two Piece Clamping Style
Material Stainless Steel
Units English Design Arrangement
View Details