Ruland Manufacturing Co., Inc. P-Series Four Beam Coupling- Set Screw PSR

Description
Features Aluminum Extra flexible with low bearing loads Lightweight for low inertia Temperature range: -40°F to 225°F Stainless Steel Flexible with low bearing loads Corrosion resistant Temperature range: -40°F to 350°F Multiple beam cuts improve parallel misalignment capabilities Zero backlash Constant velocity RoHS2 and REACH Compliant Maximum speed: 6,000 RPM Bore tolerance: +.025mm/-.000mm
Description
Features Aluminum Extra flexible with low bearing loads Lightweight for low inertia Temperature range: -40°F to 225°F Stainless Steel Flexible with low bearing loads Corrosion resistant Temperature range: -40°F to 350°F Multiple beam cuts improve parallel misalignment capabilities Zero backlash Constant velocity RoHS2 and REACH Compliant Maximum speed: 6,000 RPM Bore tolerance: +.025mm/-.000mm

Suppliers

Company
Product
Description
Supplier Links
P-Series Four Beam Coupling- Set Screw - PSR - Ruland Manufacturing Co., Inc.
Marlborough, MA, USA
P-Series Four Beam Coupling- Set Screw
PSR
P-Series Four Beam Coupling- Set Screw PSR
Features Aluminum Extra flexible with low bearing loads Lightweight for low inertia Temperature range: -40°F to 225°F Stainless Steel Flexible with low bearing loads Corrosion resistant Temperature range: -40°F to 350°F Multiple beam cuts improve parallel misalignment capabilities Zero backlash Constant velocity RoHS2 and REACH Compliant Maximum speed: 6,000 RPM Bore tolerance: +.025mm/-.000mm

Features
Aluminum
Extra flexible with low bearing loads
Lightweight for low inertia
Temperature range: -40°F to 225°F
Stainless Steel
Flexible with low bearing loads
Corrosion resistant
Temperature range: -40°F to 350°F
Multiple beam cuts improve parallel misalignment capabilities
Zero backlash
Constant velocity
RoHS2 and REACH Compliant
Maximum speed: 6,000 RPM
Bore tolerance: +.025mm/-.000mm

Buy Now

Technical Specifications

  Ruland Manufacturing Co., Inc.
Product Category Flexible Couplings
Product Number PSR
Product Name P-Series Four Beam Coupling- Set Screw
Coupling Type Helical / Slit
Rated Torque 15 to 23 In-lbs (17.3 to 26.52 kg-cm)
Torsional Stiffness 0.3600 to 0.1510 in-lb/deg (0.6779 to 0.2843 mN-m/arcmin)
Units English Design
Bore Diameter 0.1250 to 0.1880 inch (3.17 to 4.78 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Spidex® Coupling -  - jbj Techniques Limited
jbj Techniques Limited
Specs
Coupling Type Spider; Torsionally Flexible Coupling
Rated Torque 133 to 619469 In-lbs (153 to 714286 kg-cm)
Rated Speed 1400 to 19000 rpm
View Details
KHK GC2-40, Module 2, 40 Tooth, Gear Couplings Inner Hubs - gc2-40 - KHK USA, Inc.
Specs
Bore Diameter 3.31 inch (84 mm)
Coupling Diameter 3.15 inch (80 mm)
View Details
Curved-teeth Gear Coupling -  - Chengdu Leno Machinery Co., Ltd.
Chengdu Leno Machinery Co., Ltd.
Specs
Units Metric Design
Bore Diameter 0.2362 to 2.56 inch (6 to 65 mm)
Coupling Length 3.31 to 5.67 inch (84 to 144 mm)
View Details