Ruland Manufacturing Co., Inc. Flexible Couplings PSMR13-3-3-A

Description
Aluminium set screw coupling,3x3mm bore
Request a Quote
Description
Aluminium set screw coupling,3x3mm bore
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Flexible Couplings - 814556 - RS Components, Ltd.
Corby, Northants, United Kingdom
Flexible Couplings
814556
Flexible Couplings 814556
Aluminium set screw coupling,3x3mm bore

Aluminium set screw coupling,3x3mm bore

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Flexible Couplings
Product Number 814556
Product Name Flexible Couplings
Coupling Type Beam coupling
Units Metric Design
Coupling Diameter 0.5000 inch (12.7 mm)
Unlock Full Specs
to access all available technical data

Similar Products

English C-Flex SuperPlastic Lattice Coupling -  - C-Flex Bearing Company
Specs
Coupling Type Flexible Disc
Rated Torque 5 to 200 In-lbs (5.77 to 231 kg-cm)
Rated Speed 3750 to 10000 rpm
View Details
Flexible Coupling Flectors - 2032434 - RS Components, Ltd.
Specs
Coupling Type Curved jaw coupling
Units Metric Design
Coupling Diameter 3.15 inch (80 mm)
View Details
KHK GC2-20SJ25, Module 2, 40 Tooth, Gear Couplings Inner Hubs - gc2-20sj25 - KHK USA, Inc.
Specs
Bore Diameter 3.31 inch (84 mm)
Coupling Diameter 3.15 inch (80 mm)
View Details
Flexible Coupling Encoder Accessory - 845-FC-B-T - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Coupling Length 2.32 inch (58.93 mm)
View Details